EN
  • EN
  • DE

CD74HCT4066M

Part No CD74HCT4066M
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST-NOX4 70OHM 14SOIC / 4 Circuit IC Switch 1:1 70Ohm 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tube
Product Status Active
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 70Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Voltage - Supply, Single (V+) 4.5V ~ 5.5V
-3db Bandwidth 200MHz
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -72dB @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74HCT4066
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577721-CD74HCT4066M
Ultra Librarian 3D Model Ultra Librarian CD74HCT4066M CAD Model

Description

Product Overview: CD74HCT4066M from Texas Instruments

The CD74HCT4066M is a high-speed CMOS logic quad bilateral switch integrated circuit designed and manufactured by the renowned electronics company, Texas Instruments. This product is engineered to handle the switching of analog signals through digital control, making it a versatile component for a variety of electronic applications.

Key Features

  • Logic Type: CMOS - The CD74HCT4066M utilizes Complementary Metal-Oxide-Semiconductor technology, ensuring low power consumption and high noise immunity.
  • Switch Configuration: Quad Bilateral - It contains four independent switches capable of controlling four different analog signals or digital signals up to the rated limits.
  • On-State Resistance: Typically around 70 Ohms, providing efficient signal transmission with minimal resistance.
  • Operating Voltage: Ranges from 4.5V to 5.5V, compatible with TTL levels, making it suitable for mixed-voltage applications.
  • Control Input Voltage Level: TTL - The switch operation is controlled by TTL logic level inputs, which are compatible with standard TTL output signals.
  • Package: SOIC - The device comes in a Small Outline Integrated Circuit package, which is ideal for space-constrained applications.

Applications

The versatility of the CD74HCT4066M allows it to be used in a wide array of applications including, but not limited to:

  • Analog multiplexing and demultiplexing
  • Signal gating
  • Digital signal modulation
  • Communication circuits
  • Audio and video switching

Quality and Reliability

As with all Texas Instruments products, the CD74HCT4066M is designed with a commitment to quality and reliability. It is built to meet or exceed industry standards for performance and durability, ensuring a reliable solution for designers and engineers.

Conclusion

The CD74HCT4066M from Texas Instruments stands out as a high-performance switch IC that offers a blend of efficiency, reliability, and versatility. Whether for analog or digital applications, this component is an excellent choice for designers looking to incorporate a dependable switching solution into their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3089 $50.9685
350+ $0.2894 $101.2900
540+ $0.2796 $150.9840
770+ $0.2601 $200.2770
1,000+ $0.2503 $250.3000
1,250+ $0.2405 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess