EN
  • EN
  • DE

CD74HCT297E

Part No CD74HCT297E
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHASE LOCK LOOP 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Series 74HCT
Package Tube
Product Status Active
Programmable Not Verified
Type Phase Lock Loop (PLL)
PLL Yes
Input CMOS
Output CMOS
Number of Circuits 1
Frequency - Max 55MHz
Divider/Multiplier No/No
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74HCT297
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577696-CD74HCT297E
Ultra Librarian 3D Model Ultra Librarian CD74HCT297E CAD Model

Description

Product Overview: CD74HCT297E from Texas Instruments

The CD74HCT297E is a high-performance, CMOS Logic 4-Bit Universal Shift Register designed and manufactured by the reputable Texas Instruments. This integrated circuit is part of the HCT family, which means it combines the high output drive capability of bipolar transistors with the low power consumption of CMOS technology. The CD74HCT297E is a versatile component suitable for a wide range of digital applications, including data manipulation, signal processing, and control systems.

Key Features

  • Logic Type: 4-Bit Universal Shift Register
  • Supply Voltage Range: 4.5V to 5.5V, making it compatible with TTL levels.
  • High-Speed Performance: Typical shift frequency of 35 MHz.
  • Low Power Consumption: Combines CMOS and TTL technology for reduced power usage.
  • Operating Temperature: Ranges from -55°C to 125°C, ensuring reliability across various environmental conditions.
  • Packaging: Comes in a 16-pin DIP (Dual In-line Package), providing ease of integration into printed circuit boards.

Functional Description

The CD74HCT297E is capable of performing in several modes, including parallel load, hold (do nothing), shift left, and shift right operations. This flexibility allows for a broad range of applications in digital systems. Its parallel-load capability permits the register to be initialized to any desired value. The synchronous load feature enables the system to avoid decoding glitches on the outputs, which can occur in asynchronous load designs.

Applications

Due to its robust design and functionality, the CD74HCT297E is suitable for various applications, such as:

  • Serial-to-parallel data conversion
  • Parallel-to-serial data conversion
  • Sequential logic operations
  • Temporary data storage
  • Data manipulation and processing

As an industry leader, Texas Instruments ensures that the CD74HCT297E meets the highest quality and performance standards. Whether you're designing a complex digital system or simply need a reliable shift register for your project, the CD74HCT297E offers a perfect blend of performance, power efficiency, and versatility.

Quality Assurance and Support

Texas Instruments provides comprehensive technical support and documentation for the CD74HCT297E, including detailed datasheets, application notes, and design resources. Customers can also benefit from TI's extensive community forums and customer service for any product-related inquiries or assistance.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess