The CD74HCT283M96 is a high-speed CMOS Logic 4-Bit Binary Full Adder with Carry-Out from the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit is designed to provide efficient addition operations in digital systems. It is part of the 74HCT family which means it is compatible with standard TTL integrated circuits but with the added benefits of CMOS technology, such as reduced power consumption and increased noise immunity.
Key Features
- Logic Type: 4-Bit Binary Full Adder
- Operating Voltage: 4.5V to 5.5V
- High-Speed Performance: Typical propagation delay is 13 ns
- Low Power Consumption: 20 µA maximum ICC
- Output Drive Capability: 10 LSTTL Loads
- Temperature Range: -55°C to 125°C
- Packaging: SOIC-16
Product Applications
The CD74HCT283M96 is suitable for a variety of applications that require arithmetic operations. It is commonly used in:
- Computers and Computer Peripherals
- Digital Signal Processors (DSPs)
- Microprocessors
- Arithmetic Logic Units (ALUs)
- Battery-Powered Systems
- Control Systems
Design and Quality
With its robust design, the CD74HCT283M96 offers reliable performance in a wide range of environmental conditions. Texas Instruments' commitment to quality ensures that this full adder meets stringent industry standards for durability and longevity. The device is provided in a surface-mount package which allows for efficient assembly and space-saving design in complex circuits.
Ordering Information
For ordering, the product is available under the part number CD74HCT283M96. It is shipped in tape and reel packaging, ensuring safe transportation and convenience for mass production requirements. Texas Instruments provides comprehensive technical support and detailed datasheets for designers and engineers to facilitate easy integration into their projects.