EN
  • EN
  • DE

CD74HCT174

Part No CD74HCT174
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description High Speed CMOS Logic Hex D-Type Flip-Flop with Reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1160367-CD74HCT174
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HCT174 CAD Model

Description

CD74HCT174 Hex D-Type Flip-Flop

The CD74HCT174 from Texas Instruments is a high-speed, high-performance hex D-type flip-flop with a clear feature. This integrated circuit is part of the 74HCT family, which is well-regarded for its compatibility with TTL (Transistor-Transistor Logic) while operating at the higher speed of CMOS technology. The device is specifically designed to have the same switching characteristics as the 74LS family, which makes it a suitable replacement for LS types in high-speed applications.

The CD74HCT174 contains six flip-flops with single-rail outputs. Each flip-flop is individually triggered by a low-to-high transition of the clock (CP) input. The clear (CD) input, when taken low, sets all six of the flip-flop outputs low, regardless of the other inputs' states. This feature provides a convenient way to quickly reset the entire device back to a known startup state.

Key Features:

  • Logic Type: Hex D-type flip-flop with clear
  • Operating Voltage: Typically 5V, which is ideal for TTL compatibility
  • High-Speed Performance: Provides faster operation than standard LS logic while maintaining the power efficiency of CMOS technology
  • Output Drive Capability: Capable of driving 10 LS-TTL loads, which makes it suitable for interfacing with multiple devices within a circuit
  • Temperature Range: Can operate over a wide temperature range, making it suitable for industrial applications

The CD74HCT174 is packaged in a variety of forms, including the standard DIP and SOIC packages, providing flexibility for both through-hole and surface-mount PCB designs. Its robustness and dependability make it a go-to choice for applications such as memory registers, counters, and control circuits.

Overall, the CD74HCT174 is a versatile component that combines the best of both TTL and CMOS technologies, offering designers a reliable and high-speed solution for digital logic circuits. Its ability to interface with TTL logic levels while providing the benefits of CMOS technology, such as lower power consumption, makes it an excellent choice for modern digital systems.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3486 $50.5470
350+ $0.2861 $100.1350
545+ $0.2771 $151.0195
750+ $0.2682 $201.1500
965+ $0.2593 $250.2245
1,295+ $0.2324 $300.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess