Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Texas Instruments
Series 74HCT
Package Tape & Reel
Product Status Discontinued
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 25 ns
Current - Output High, Low 4mA, 4mA
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HCT123
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577663-CD74HCT123MT
Ultra Librarian 3D Model Ultra Librarian CD74HCT123MT CAD Model

Description

Overview of Texas Instruments CD74HCT123MT

The CD74HCT123MT is a high-speed CMOS logic dual retriggerable monostable multivibrator with reset from Texas Instruments. This integrated circuit is designed to deliver reliable performance in a wide range of applications that require precise timing and pulse generation. It is a part of the HCT family of logic devices, which are characterized by their compatibility with TTL logic levels while offering the speed and power consumption benefits of CMOS technology.

Key Features

  • Logic Type: Dual Retriggerable Monostable Multivibrator with Reset
  • Supply Voltage Range: 4.5V to 5.5V, making it suitable for 5V logic systems.
  • High-Speed Performance: Ensures quick response times suitable for demanding applications.
  • Output Pulse Width Control: Achieved through external RC network.
  • Retriggerable: Allows for pulse width expansion and enables the generation of complex timing sequences.
  • Direct Reset Input: Provides a fast method to terminate output pulses.
  • Temperature Range: -55°C to 125°C, suitable for industrial and automotive applications.
  • Packaging: Available in a SOIC-16 package, ideal for space-constrained applications.

Applications

The CD74HCT123MT is versatile and can be used in a variety of applications, including:

  • Timing circuits
  • Pulse shaping and delay generation
  • Sequential logic systems
  • Enabling/disabling circuits
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD74HCT123MT is manufactured to the highest standards, ensuring consistent performance across the entire operating temperature range. It is a suitable choice for designers looking for a reliable solution for their timing and pulse generation needs in both commercial and harsh environment applications.

For detailed specifications and application notes, designers are encouraged to consult the official datasheet and support documentation available from Texas Instruments.

You May Also Be Interested in

Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-DIP
Need more? Email Us
ECAD model for 74LV123N,112
Nexperia USA Inc.
IC MMV 2-CIR 25-NS 16-SO
Lowest to $0.6483
ECAD model for 74HC4538D-Q100,118
Nexperia USA Inc.
IC MMV 2-CIR 25-NS 16-TSSOP
Lowest to $0.3143
ECAD model for 74HC4538PW-Q100,11
Texas Instruments
IC MMV 2-CIR 5.3-NS 16-SSOP
Need more? Email Us
ECAD model for SN74AHCT123ADBR
Texas Instruments
IC MMV 2-CIR 43-NS 16-PDIP
Need more? Email Us
ECAD model for CD74HC4538EE4
Nexperia USA Inc.
IC MULTIVIBRATOR 65NS 16TSSOP
Lowest to $0.2955
ECAD model for 74HC123PW,112
Texas Instruments
IC MMV 2-CIR 18-NS 16-TSSOP
Need more? Email Us
ECAD model for CD74HC221PWT
Nexperia USA Inc.
IC MMV 2-CIR 5-NS 16-SO
Need more? Email Us
ECAD model for 74AHCT123AD-Q100J
ON Semiconductor
IC MMV 2-CIR 90-NS 16-SOIC
Need more? Email Us
ECAD model for NLV14528BDR2G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3865 $56.0425
355+ $0.3171 $112.5705
550+ $0.3072 $168.9600
755+ $0.2972 $224.3860
975+ $0.2874 $280.2150
1,305+ $0.2577 $336.2985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention