EN
  • EN
  • DE

CD74HC597M96G4

Part No CD74HC597M96G4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8-BIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Parallel or Serial to Serial
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028444-CD74HC597M96G4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC597M96G4 CAD Model

Description

CD74HC597M96G4 - Texas Instruments

The CD74HC597M96G4 is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This chip falls within the category of logic - shift registers, which are essential components in digital circuits for the temporary storage and manipulation of data.

The CD74HC597M96G4 specifically is an 8-bit shift register with input latches. It boasts the ability to transform serial data into parallel output, making it ideal for applications that require data conversion or for expanding the data width of a microprocessor or microcontroller bus. The 8-bit storage register allows the system to hold data, while the shift register component can move data in a serial format, either to the right or left, depending on the mode of operation.

Built on Texas Instruments' advanced high-speed CMOS technology, this device offers a robust set of features. It operates with a wide supply voltage range from 2V to 6V, making it versatile for use in various applications, from battery-powered devices to industrial systems. The CD74HC597M96G4 also provides low power consumption combined with high noise immunity characteristic of CMOS circuitry, ensuring reliable performance in demanding environments.

The chip comes in a surface-mount package, specifically the SOIC-16 (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. The 'M96G4' suffix in the product name indicates the packaging and temperature grade, signifying that this version of the CD74HC597 is provided in tape and reel format, suitable for automated assembly processes, and is designed to operate over an industrial temperature range.

Whether it's for data acquisition systems, digital signal processing, or general-purpose computing, the CD74HC597M96G4 from Texas Instruments is a reliable choice for designers who require a high-quality shift register with input latches. Its robust design and compatibility with a wide range of voltages and temperatures make it a flexible solution for a multitude of digital applications.

Key Features:

  • 8-bit serial-in, parallel-out shift register with input latches
  • Wide operating voltage range of 2V to 6V
  • Low power consumption with high noise immunity
  • SOIC-16 packaging for space-saving applications
  • Designed for automated assembly (tape and reel)
  • Robust operation in industrial temperature ranges

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2751 $50.8935
445+ $0.2258 $100.4810
690+ $0.2187 $150.9030
945+ $0.2117 $200.0565
1,225+ $0.2046 $250.6350
1,640+ $0.1834 $300.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess