EN
  • EN
  • DE

CD74HC4515EN

Part No CD74HC4515EN
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X4:16 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 24-DIP (0.300", 7.62mm)
Case / Package 24-PDIP
Family Name 74HC4515
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-33101-5, CD74HC4515EN-ND, CD74HC4515ENE4, CD74HC4515ENE4-ND
Quantity per package 15
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915160-CD74HC4515EN
Ultra Librarian 3D Model Ultra Librarian CD74HC4515EN CAD Model

Description

Overview of Texas Instruments CD74HC4515EN

The Texas Instruments CD74HC4515EN is a high-performance CMOS 4-to-16 line decoder/demultiplexer with input latches. This integrated circuit (IC) is designed to offer a high-speed and efficient solution for expanding the output lines in digital systems. It is particularly well-suited for applications that require routing and control of multiple signals with minimal propagation delay and power consumption.

Key Features

  • High-Speed Operation: The CD74HC4515EN operates at fast speeds, which is essential for systems that require quick response times and high data throughput.
  • Low Power Consumption: As part of the high-speed CMOS family, this device boasts low power dissipation, making it ideal for battery-operated and power-sensitive applications.
  • Wide Operating Voltage: It has a wide operating voltage range of 2V to 6V, providing flexibility in various operating environments and compatibility with other logic families.
  • Latch Storage: The inclusion of input latches allows the device to store input information, which can then be decoded and demultiplexed as required, offering a level of data stability and control.
  • Multiple Select Inputs: With four binary select inputs (A, B, C, and D), the CD74HC4515EN can decode up to 16 distinct output lines, making it an efficient solution for complex digital systems.
  • Output Enable Function: The output enable (OE) function allows the outputs to be kept in a high-impedance state, thus preventing unwanted output activity and enabling easier integration with other components.

Applications

The CD74HC4515EN is suitable for a wide range of applications, including:

  • Data multiplexing
  • Signal routing
  • Address decoding in memory selection systems
  • Function selection in microprocessor-based systems
  • Control systems and robotics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD74HC4515EN is no exception. This device is fabricated with advanced silicon-gate CMOS technology, ensuring stable performance, high noise immunity, and the robustness needed for demanding applications.

Conclusion

The CD74HC4515EN from Texas Instruments is a versatile and reliable choice for designers who need a high-speed, low-power, and space-efficient decoding/demultiplexing solution. Its wide voltage range, input latches, and output enable function make it a flexible component for a variety of digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess