EN
  • EN
  • DE

CD74HC4515E

Part No CD74HC4515E
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 4-TO-16 DECOD/DEMUX 24-DIP / Latch/Decoder/Demultiplexer Single 4-to-16 24-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 24-DIP (0.600", 15.24mm)
Manufacturer Package 24-PDIP
Win Source Part Number 771392-CD74HC4515E
Popularity Medium
Supply and Demand Status Balance
Family Name CD74HC4515
Introduction Date November 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CD74HC4515E CAD Model

Description

CD74HC4515E 8-Channel Digital Multiplexer/Demultiplexer by Texas Instruments

The CD74HC4515E is a high-speed CMOS logic 8-channel digital multiplexer/demultiplexer integrated circuit designed and manufactured by Texas Instruments. This versatile component is part of the HC family, which is well-known for its high noise immunity and low power consumption, making it a suitable choice for a wide range of digital applications.

With its 8-channel configuration, the CD74HC4515E offers a convenient way to route one of eight input lines to a single output line, or inversely, one input line to one of eight outputs, depending on the mode of operation. The selection of the desired channel is controlled by three binary selection inputs (A, B, and C), which provide an easy interface for microcontrollers or other digital logic circuits.

The CD74HC4515E operates over a broad voltage range from 2V to 6V, providing compatibility with TTL levels while maintaining CMOS low power dissipation. Its on-chip binary decoding makes it ideal for reducing the number of lines through data multiplexing, which can be particularly beneficial in complex digital systems with limited GPIO availability.

Key features of the CD74HC4515E include:

  • 8-Channel multiplexing capability
  • High-speed operation, compatible with LSTTL outputs
  • Wide operating voltage range (2V to 6V)
  • Low power consumption
  • High noise immunity characteristic of CMOS devices
  • Three binary control inputs for channel selection
  • Standardized, symmetrical output characteristics
  • 100% tested for quiescent current at 20 V

The device is encapsulated in a 24-pin PDIP (Plastic Dual-In-line Package) which is easy to handle and integrate into a variety of electronic circuits. The CD74HC4515E is commonly used in data multiplexing, signal routing, data acquisition systems, and various forms of digital communication where space and power efficiency are of high importance.

For engineers and designers looking for a reliable and efficient multiplexer/demultiplexer, the CD74HC4515E from Texas Instruments stands as a robust choice, offering both performance and flexibility in a compact package.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8369 $55.1070
70+ $1.5072 $105.5040
105+ $1.4601 $153.3105
145+ $1.4130 $204.8850
185+ $1.3659 $252.6915
245+ $1.2246 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess