EN
  • EN
  • DE
  • IT

CD74HC4094E

Part No CD74HC4094E
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC 8STG SHFT/STOR BUS REG 16DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Active
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74HC4094
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577603-CD74HC4094E
Ultra Librarian 3D Model Ultra Librarian CD74HC4094E CAD Model

Description

Product Overview: Texas Instruments CD74HC4094E

The CD74HC4094E is a high-speed silicon-gate CMOS 8-stage shift-and-store bus register designed by Texas Instruments. This integrated circuit is engineered to deliver the high-performance characteristic of CMOS devices, including low power consumption and high noise immunity, while maintaining compatibility with TTL devices.

Featuring an 8-bit serial-in, parallel-out design, the CD74HC4094E allows for serial-to-parallel data conversion with ease. It incorporates an on-chip 3-state output stage, making it particularly suitable for driving bus lines or buffer memory address registers. The device operates on a wide voltage range from 2V to 6V, providing versatile interfacing with various logic families.

Key Features

  • Logic Type: 8-Stage Shift-and-Store Bus Register
  • Voltage Range: 2V to 6V operation
  • High Output Current: -7.8 mA to 7.8 mA
  • Propagation Delay Time: 125 ns at 2V, 30 ns at 4.5V, 24 ns at 6V
  • Temperature Range: -55°C to 125°C

The device allows for serial data input via a shift register clock (CP) and a register clock (STR). The shift register clock is used to shift the data into the register, while the register clock is employed to transfer data from the shift register to the storage register. This enables the CD74HC4094E to be used in a variety of applications, including serial-to-parallel data conversion, digital control, and as a buffer for digital processing systems.

Applications

  • Serial-to-parallel data conversion
  • Multi-segment LED displays
  • Interface and bus drivers
  • Buffer memory address registers

With its robust design and functionality, the CD74HC4094E from Texas Instruments stands as a reliable choice for designers looking to implement efficient data handling and storage solutions in their digital systems. Its high noise immunity and low power requirements make it an ideal component for use across a broad spectrum of electronic applications.

You May Also Be Interested in

ON Semiconductor
SHIFT REGISTER, 4-BIT / Shift Element Bit
Need more? Email Us
Rochester Electronics
SERIAL IN PARALLEL OUT, CMOS SER / Shift Element Bit
Need more? Email Us
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Lowest to $0.2784
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Texas Instruments
54LS165A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us
ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.6539
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.7171
Texas Instruments
TPIC6C596 - AUTOMOTIVE 8-BIT SHI / Shift Element Bit
Lowest to $1.1704
Advanced Micro Devices
BUS DRIVER SERIES, 10-BIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8622 $51.7320
145+ $0.7075 $102.5875
220+ $0.6854 $150.7880
305+ $0.6633 $202.3065
390+ $0.6411 $250.0290
525+ $0.5748 $301.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess