EN
  • EN
  • DE

CD74HC4051QPWRCT

Part No CD74HC4051QPWRCT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 8-CH ANALOG MUX/DEMUX / Circuit IC Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74HC4051
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 915158-CD74HC4051QPWRCT
Ultra Librarian 3D Model Ultra Librarian CD74HC4051QPWRCT CAD Model

Description

The CD74HC4051QPWRCT is a high-performance, silicon-gate CMOS device from Texas Instruments that features a versatile analog multiplexer/demultiplexer. This integrated circuit is part of the HC and HCT family, which means it combines the high noise immunity and low power consumption of CMOS with the speed and drive capabilities of TTL.

The device provides users with eight bidirectional analog switches, each paired with one of eight binary addresses. This allows for the efficient routing of analog and digital signals in a variety of applications. The multiplexing function facilitates the connection of one of eight inputs to the output, while the demultiplexing function allows the connection of the input to one of eight outputs.

With an operational voltage range of 2V to 6V, the CD74HC4051QPWRCT ensures compatibility with a wide array of logic levels, making it suitable for interfacing with both standard and low-voltage digital systems. The low "ON" resistance of the switch provides high signal integrity and minimal signal attenuation, which is critical for maintaining the quality of the signal in analog applications.

The CD74HC4051QPWRCT is available in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, ensuring a compact footprint for space-constrained applications. This packaging is identified by the suffix 'QPWRCT', which denotes the tape and reel packaging format used for automated assembly processes, facilitating mass production and ensuring consistent placement on printed circuit boards.

Applications for this device are diverse and include signal gating, analog-to-digital conversion, digital-to-analog conversion, and channel selection in systems such as data acquisition, communication control systems, and avionics. The reliability and versatility of the CD74HC4051QPWRCT make it an ideal choice for engineers and designers looking for a multiplexer/demultiplexer that can meet the demands of complex electronic systems.

As with all Texas Instruments products, the CD74HC4051QPWRCT is designed to adhere to rigorous standards, ensuring high-quality performance and durability. For detailed specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3455 $50.0975
355+ $0.2835 $100.6425
550+ $0.2747 $151.0850
755+ $0.2658 $200.6790
975+ $0.2570 $250.5750
1,305+ $0.2304 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess