EN
  • EN
  • DE

CD74HC4049M96

Part No CD74HC4049M96
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 6V 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOIC
Manufacturer Texas Instruments
Series 74HC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74HC4049
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-31588-1, 296-31588-2, CD74HC4049M96-ND, 296-31588-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866162-CD74HC4049M96
Ultra Librarian 3D Model Ultra Librarian CD74HC4049M96 CAD Model

Description

Overview of Texas Instruments CD74HC4049M96

The Texas Instruments CD74HC4049M96 is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) hex inverting buffer and level shifter. This integrated circuit is designed to be used in applications requiring high voltage level shifting or buffering, such as interfacing between different logic levels or driving heavy loads. The CD74HC4049M96 is part of the HC family, which is characterized by its high noise immunity and low power consumption.

Key Features

  • Logic Type: Hex Inverting Buffer / Level Shifter
  • Logic Family: HC
  • Number of Channels: 6
  • Input Level: CMOS
  • Output Level: CMOS
  • Supply Voltage (Min): 2V
  • Supply Voltage (Max): 6V
  • Operating Temperature Range: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • Packaging: Tape & Reel (TR)

Applications

The CD74HC4049M96 is versatile and can be used in a variety of applications where signal inversion and level shifting are required. It is particularly useful in interfacing with microcontrollers, driving LEDs, and converting signals for communication between devices operating at different voltage levels.

Performance and Quality

With its wide operating voltage range and high noise immunity, the CD74HC4049M96 ensures reliable performance in challenging electrical environments. The device also features low power consumption, making it suitable for battery-operated and power-sensitive applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Environmental and Regulatory Compliance

The CD74HC4049M96 is compliant with the RoHS (Restriction of Hazardous Substances) directive, which restricts the use of certain hazardous materials in electronic and electrical equipment. This commitment to environmental responsibility ensures that the product is suitable for use in a wide range of markets and applications while adhering to global environmental regulations.

For designers and engineers looking for a reliable solution for their level shifting or buffering needs, the Texas Instruments CD74HC4049M96 offers a perfect blend of performance, power efficiency, and quality.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2773 $51.3005
440+ $0.2275 $100.1000
685+ $0.2204 $150.9740
940+ $0.2133 $200.5020
1,215+ $0.2062 $250.5330
1,625+ $0.1849 $300.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,756 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess