EN
  • EN
  • DE

CD74HC373MG4

Part No CD74HC373MG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Contact Plating Gold
Height 2.35 mm
High Level Output Current -7.8 mA
Independent Circuits 1
Lead Free Yes
Length 12.8 mm
Logic Function D-Type, Latch
Low Level Output Current 7.8 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 8
Number of Circuits 1
Number of Elements 1
Number of Input Lines 8
Number of Output Lines 8
Number of Pins 20
Output Current 7.8 mA
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 26 ns
Quiescent Current 8 µA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 30 ns
Weight 500.709277 mg
Width 7.52 mm
Win Source Part Number 1051620-CD74HC373MG4
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD74HC373MG4 CAD Model

Description

The CD74HC373MG4 is a high-speed octal transparent D-type latch designed and manufactured by Texas Instruments. This integrated circuit is part of the 74HC series, which is renowned for its high-speed CMOS technology. It is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers due to its robust latch function.

Key Features

  • Logic Type: Octal D-Type Transparent Latch with 3-state outputs
  • IC Package Type: SOIC
  • Number of Pins: 20
  • Operating Temperature: -55°C to 125°C, making it suitable for industrial applications
  • Supply Voltage Range: 2 V to 6 V, which allows for use in a variety of logic circuits and systems
  • High-Speed Performance: Typical shift frequency of 80 MHz
  • Low Power Consumption: Balanced propagation delays and transition times

Applications

The CD74HC373MG4 is versatile and can be used in a wide range of applications, including:

  • Computer systems
  • Data storage and retrieval systems
  • Instrumentation and control systems
  • Communication systems
  • Portable electronics

Quality and Reliability

Texas Instruments is committed to high standards of quality and reliability, and the CD74HC373MG4 is no exception. This product is subject to rigorous testing throughout the manufacturing process, ensuring its performance and durability in demanding environments.

Environmental Compliance

The CD74HC373MG4 is RoHS compliant, meaning it meets the European Union's directive on the restriction of hazardous substances. This ensures that the product is environmentally friendly and safe for use in electronic equipment.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess