EN
  • EN
  • DE

CD74HC365E

Part No CD74HC365E
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 6
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
RoHS State Request Verification
Win Source Part Number 1160244-CD74HC365E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC365
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HC365E CAD Model

Description

CD74HC365E High-Speed CMOS Logic Hex Buffer/Line Driver

The Texas Instruments CD74HC365E is a high-speed CMOS Logic Hex Buffer/Line Driver designed for use in a wide array of digital applications. This integrated circuit is part of the 74HC series, which is well-known for its high-speed operation and compatibility with most TTL (Transistor-Transistor Logic) families. The CD74HC365E offers robust performance with its six independent buffer/line drivers, each with a 3-state output.

Key Features

  • Logic Type: Hex Non-Inverting Buffer/Line Driver with 3-State Outputs
  • Supply Voltage Range: 2V to 6V, accommodating a variety of logic levels and making it suitable for battery-operated devices and low-voltage applications.
  • High Output Current: Capable of driving up to 7.8mA at 5V, allowing it to drive larger loads than typical CMOS outputs.
  • Low Power Consumption: A characteristic of the CMOS technology, which makes it ideal for power-sensitive designs.
  • Propagation Delay Time: Fast signal propagation with a typical delay time of 13ns at 5V, ensuring swift response times for critical applications.
  • Temperature Range: Operates in a broad temperature range from -55°C to 125°C, making it suitable for industrial and automotive applications.
  • Package: Comes in a standard 16-pin DIP (Dual In-line Package), facilitating easy integration into existing circuit designs.

Applications

The CD74HC365E is versatile and can be used in a variety of applications, including:

  • Buffering and driving bus lines in computing and digital systems
  • Signal path delay elements
  • Input/output port driving for microprocessors and microcontrollers
  • Memory address driving
  • Data transmission lines

With its high drive capability and low power consumption, the CD74HC365E is an excellent choice for interfacing with high-capacity loads in digital systems while maintaining power efficiency. Its 3-state outputs also allow for connection to bus lines, which can be effectively disabled during idle states to prevent bus contention. The CD74HC365E is a reliable component that ensures a high-performance operation in a variety of complex digital environments.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4669 $51.3590
265+ $0.3831 $101.5215
405+ $0.3712 $150.3360
560+ $0.3592 $201.1520
725+ $0.3472 $251.7200
965+ $0.3113 $300.4045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess