EN
  • EN
  • DE

SY10E457JZ

Part No SY10E457JZ
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 3 X 2:1 28PLCC / Multiplexer 3 x 2:1 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 10E
Package Tube
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E457
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -576-2020,576-2020-5,-SY10E457JZ-NDR,SY10E457JZ-ND,-576-2020-ND,4571AS00JEZT01,-576-2020-5-ND
Standard Package 38
Win Source Part Number 1002956-SY10E457JZ
Ultra Librarian 3D Model Ultra Librarian SY10E457JZ CAD Model

Description

Microchip Technology's SY10E457JZ: A High-Speed Multiplexer for Advanced Applications

The SY10E457JZ from Microchip Technology is a state-of-the-art, high-speed 5:1 multiplexer designed for integration into cutting-edge digital systems. This component is part of Microchip's high-performance ECLinPS MAX™ family, renowned for their speed and reliability in demanding applications.

This multiplexer operates with a differential PECL/ECL input and output interface, ensuring compatibility with high-speed digital systems. The SY10E457JZ is optimized for signal integrity and minimal skew, which is crucial for maintaining data integrity at high frequencies.

With its capability to handle data rates in excess of 3.0 Gbps, the SY10E457JZ is ideally suited for applications such as high-speed data acquisition, telecommunication infrastructures, and automated test equipment. Its fast propagation delays and edge rates make it an excellent choice for timing-critical applications where precision is paramount.

The device is housed in a compact 32-lead LQFP package, which allows for efficient use of board space without compromising performance. It also features a fully differential internal architecture, which minimizes the effects of cross-talk and signal reflections, further enhancing its performance in complex digital systems.

The SY10E457JZ also offers a fail-safe function that ensures the output will remain in a high-impedance state should the inputs become open. This feature adds a layer of protection for connected components and helps to maintain system stability.

In summary, the SY10E457JZ from Microchip Technology is a versatile and high-performing 5:1 multiplexer that delivers exceptional speed and reliability. Its advanced features and robust design make it an ideal solution for engineers looking to optimize their high-speed digital systems.

Specifications and purchasing options for the SY10E457JZ are available on the Microchip Technology website.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess