EN
  • EN
  • DE

CD74HC30PW

Part No CD74HC30PW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 8-INP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 8
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 22ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1008373-CD74HC30PW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC30PW CAD Model

Description

Product Overview: CD74HC30PW from Texas Instruments

The CD74HC30PW is a high-performance CMOS logic gate integrated circuit manufactured by Texas Instruments, a leader in semiconductor innovation. This particular chip is part of the 74HC series, which is well-known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) devices. The CD74HC30PW is designed to function as an 8-input NAND gate, offering a compact solution for complex logic operations in a wide array of electronic applications.

Key Features

  • Logic Type: 8-Input NAND Gate
  • Supply Voltage Range: 2V to 6V, which allows for use in various systems without the need for level shifting.
  • High Output Current: Capable of sourcing or sinking up to 25 mA, providing sufficient drive capability for most applications.
  • Low Power Consumption: Typical power dissipation is very low, making it ideal for battery-operated devices.
  • High Noise Immunity: The 74HC family has a greater noise immunity than standard CMOS devices, enhancing reliability in noisy environments.
  • Speed: Fast propagation delay times comparable to the original 74LS series, ensuring swift response in critical applications.
  • Packaging: Available in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a space-saving footprint for PCB designs.

Applications

The CD74HC30PW is versatile and can be used in various digital applications. Its primary use is in implementing logic functions within circuits, where multiple signals need to be combined into a single output. It is suitable for:

  • Digital signal processing
  • Control systems
  • Computing devices
  • Communication systems
  • Embedded systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CD74HC30PW is no exception, as it is designed to meet or exceed the stringent standards set by the industry. It undergoes rigorous testing to ensure it performs under a wide range of conditions and is backed by Texas Instruments' reputation for reliability.

In summary, the CD74HC30PW from Texas Instruments is a robust, high-speed 8-input NAND gate that offers designers a reliable and efficient solution for complex logic operations. Its compatibility with TTL levels, along with its low power consumption and high noise immunity, makes it an excellent choice for modern digital electronics.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4628 $50.9080
265+ $0.3798 $100.6470
410+ $0.3679 $150.8390
565+ $0.3560 $201.1400
730+ $0.3442 $251.2660
975+ $0.3086 $300.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess