Product Overview: CD74HC30M96G4
The CD74HC30M96G4 is a high-quality logic gate product designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of the HC family and is specifically a High-Speed CMOS Logic 8-Input NAND Gate. The device is designed to operate with a supply voltage ranging from 2V to 6V, making it suitable for a variety of applications that require low power consumption and high-speed performance.
The CD74HC30M96G4 comes in a compact SOIC-14 package, which is ideal for space-constrained applications. Its small form factor does not compromise its functionality or performance, as the device offers fast propagation delays and low input capacitance.
Key Features:
- Logic Type: 8-Input NAND Gate, providing a fundamental building block for digital circuits.
- Operating Voltage: Wide range of 2V to 6V, catering to various logic level requirements.
- High-Speed Performance: Fast propagation delays, ensuring quick response times in critical applications.
- Low Power Consumption: CMOS technology enables minimal power draw, which is crucial for battery-powered devices.
- Package Type: Supplied in a SOIC-14 package, offering a balance between space-saving and ease of handling.
- Temperature Range: Designed to operate over a broad temperature range, making it suitable for industrial environments.
Applications:
The versatility of the CD74HC30M96G4 makes it an excellent choice for a wide array of electronic applications, including:
- Logic function implementation
- Signal processing
- Computer servers and networking equipment
- Consumer electronics
- Industrial control systems
Overall, the CD74HC30M96G4 from Texas Instruments represents a reliable and efficient solution for designers looking to implement complex logic functions with minimal power consumption and high-speed operation. Its robust design and wide operating voltage range make it a versatile component for numerous digital applications.