EN
  • EN
  • DE

CD74HC251E

Part No CD74HC251E
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description High Speed CMOS Logic 8-Input Multiplexer; Three-State
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1160232-CD74HC251E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC251
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia ,Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HC251E CAD Model

Description

Product Overview: CD74HC251E Logic Multiplexer from Texas Instruments

The CD74HC251E is a high-speed CMOS logic 8-input multiplexer with three-state outputs from Texas Instruments, designed to be used in applications requiring a high degree of precision and speed. This integrated circuit (IC) is part of the 74HC family, which is well-known for its high noise immunity and low power consumption compared to other logic families.

The multiplexer features eight input channels, a common output enable, and a single three-state output that can present either a high, low, or high-impedance state. The three-state output allows multiple outputs to be connected together for bus-oriented applications, providing a versatile solution for complex digital systems. The CD74HC251E operates on a wide voltage range from 2V to 6V, making it compatible with a variety of digital systems.

With its low power dissipation and balanced propagation delays, the CD74HC251E is optimized for use in high-frequency data paths and control environments. The IC's pin configuration is designed for simplified PCB layout, and its standard DIP (Dual In-line Package) makes it suitable for breadboard prototyping as well as for permanent soldered applications in commercial and industrial devices.

Key Features:

  • Logic Type: 8-Input Multiplexer (MUX)
  • Operating Voltage: 2V to 6V
  • Output Configuration: Three-State
  • Propagation Delay Time: Balanced for high-speed operation
  • Power Consumption: Low, with high noise immunity
  • Package: DIP-16 (Dual In-line Package with 16 pins)

The CD74HC251E is ideal for a wide range of digital applications, including data selection and routing, signal gating, and the creation of function generators. Its robust design ensures reliable operation in the presence of electrical noise and other challenging conditions. Whether you're designing consumer electronics, communication devices, or complex computing systems, the CD74HC251E from Texas Instruments is an excellent choice for your multiplexing needs.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8864 $53.1840
140+ $0.7274 $101.8360
215+ $0.7046 $151.4890
295+ $0.6819 $201.1605
380+ $0.6592 $250.4960
510+ $0.5910 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess