EN
  • EN
  • DE

CD74HC190E

Part No CD74HC190E
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC DECADE COUNTER 4-BIT 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Active
Logic Type Counter, Decade
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 35 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74HC190
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577527-CD74HC190E
Ultra Librarian 3D Model Ultra Librarian CD74HC190E CAD Model

Description

Product Overview: CD74HC190E from Texas Instruments

The CD74HC190E is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device belongs to the HC family of logic counters, which are known for their high-speed operation and compatibility with most CMOS, NMOS, and TTL logic levels.

Key Features

  • Type: 4-bit synchronous reversible up/down binary counter
  • Logic Family: HC
  • Output Type: Differential
  • Operating Voltage Range: 2 V to 6 V
  • Counting Sequence: Up/Down
  • Propagation Delay Time: 13 ns at 4.5 V
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Through Hole
  • Package / Case: PDIP-16

Functional Description

The CD74HC190E is designed with the precision required for critical counting applications. It features a 4-bit binary counter with synchronous counting and asynchronous presetting. The counter can be programmed to operate in either up or down mode through the dedicated up/down pin. Additionally, the counter has a parallel load capability, allowing the user to preset it to any desired value with the load input.

With its differential outputs, this device can drive balanced loads or be connected in parallel for increased driving capability. The counter advances on the low-to-high transition of the clock input, while a low level at the master reset clears the entire counter, independent of other inputs. This ensures accurate and reliable operation in a variety of applications.

Applications

The CD74HC190E is suitable for a wide range of applications across different industries. It is commonly used in:

  • Counting and timing circuits
  • Frequency dividers
  • Programmable counters
  • Digital clocks
  • Process control systems
  • Automated systems requiring precision counting

This device's robust design and flexible functionality make it an excellent choice for engineers and designers looking for a reliable counter IC that can be easily integrated into their digital systems.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess