EN
  • EN
  • DE
  • IT

RF3242TR13

Part No RF3242TR13
Manufacturer RF Micro Devices
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFN22
Manufacturer RF Micro Devices
Manufacturer Homepage www.rfmd.com
Win Source Part Number 755981-RF3242TR13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF3242TR13 CAD Model

Description

The RF3242TR13 is a high-power, high-efficiency linear power amplifier (PA) designed for use in various wireless communication systems. Manufactured by RF Micro Devices (now Qorvo), it operates in the 2.4 GHz ISM band and is particularly suitable for applications requiring high output power and good linearity.

Applications:

  • Wireless LAN (WLAN): Used in Wi-Fi routers, access points, and client devices for improved range and performance.
  • Bluetooth: Implemented in Bluetooth devices requiring extended range and reliable communication.
  • Zigbee: Used in Zigbee-based wireless sensor networks for increased transmission distance.
  • ISM Band Transmitters: Employed in various industrial, scientific, and medical (ISM) band applications.

Features:

  • High Output Power: Delivers high output power for extended range and reliable communication.
  • High Efficiency: Offers high power efficiency, minimizing power consumption and heat dissipation.
  • Linear Operation: Operates in a linear mode, ensuring low distortion and good signal quality.
  • 2.4 GHz ISM Band: Designed for operation in the 2.4 GHz ISM (Industrial, Scientific, and Medical) band.
  • Integrated Power Detector: Includes an integrated power detector for accurate power control.
  • On-Chip Matching: Features on-chip input and output matching for simplified design.

Benefits:

  • Extended Range: High output power provides extended communication range.
  • Improved Performance: Linear operation ensures good signal quality and minimizes distortion.
  • Reduced Power Consumption: High efficiency minimizes power consumption and extends battery life.
  • Simplified Design: On-chip matching simplifies the design process.

The RF3242TR13 typically operates from a 3.3V power supply. Its output power, gain, and efficiency are specified in its datasheet. Proper impedance matching and heat sinking are crucial for optimal performance. Qorvo provides datasheets, application notes, and evaluation boards to support developers using this power amplifier.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess