EN
  • EN
  • DE

CD74HC174M96

Part No CD74HC174M96
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description High-Speed CMOS Logic Hex D-Type Flip-Flop with Reset
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel - TR
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 35MHz
Max Propagation Delay @ V, Max CL 28ns @ 6V, 50pF
Current - Output High, Low 5.2mA, 5.2mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 8μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1160213-CD74HC174M96
Manufacturer Homepage www.ti.com
Family Name CD74HC174
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC174M96 CAD Model

Description

Overview of CD74HC174M96

The CD74HC174M96 is a high-speed CMOS Hex D-type Flip-Flop integrated circuit produced by Texas Instruments. This component is designed to meet the demanding requirements of the electronics industry, offering a robust combination of performance, reliability, and versatility. With its advanced silicon-gate CMOS technology, it provides the functionality of the equivalent bipolar Schottky TTL circuitry while delivering the benefits of high noise immunity and low power consumption.

Key Features

  • Logic Type: Hex D-type Flip-Flop with Clear
  • Supply Voltage Range: 2V to 6V, accommodating a variety of operating conditions and making the device suitable for battery-operated and low-voltage applications.
  • Output Drive Capability: Capable of driving 10 LSTTL loads, which allows for easy integration into various digital circuits.
  • High Noise Immunity: Characteristic of CMOS technology, providing stable operation in noisy environments.
  • Speed: Fast propagation delays and high-speed operation comparable to bipolar Schottky TTL counterparts.
  • Low Power Consumption: Significantly reduced power requirements compared to traditional TTL devices, contributing to energy-efficient designs.
  • Temperature Range: Specified from -55°C to 125°C, ensuring reliable performance under extreme conditions.
  • Packaging: Available in a 14-pin SOIC package, which is ideal for space-constrained applications.

Applications

The CD74HC174M96 is suitable for a wide range of applications in the digital domain, including:

  • Buffer storage
  • Shift registers
  • Data storage
  • Pattern generators
  • Counter stages and other logic-based functions

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the CD74HC174M96 is no exception. The device is rigorously tested to ensure it meets the highest standards for performance and reliability. Whether used in commercial, industrial, or military-grade applications, this flip-flop IC can be trusted to perform consistently over time.

With its combination of high-speed operation, low power consumption, and robust design, the CD74HC174M96 from Texas Instruments is an excellent choice for designers looking to create efficient and reliable digital systems.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess