EN
  • EN
  • DE

CD74HC173PWR

Part No CD74HC173PWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 4
Max Frequency 60MHz
Max Propagation Delay @ V, Max CL 34ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 8μA
Input Capacitance 10pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1008266-CD74HC173PWR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian CD74HC173PWR CAD Model

Description

CD74HC173PWR High-Speed CMOS Logic Quad D-Type Flip-Flops

The CD74HC173PWR from Texas Instruments is a high-speed CMOS logic quad D-type flip-flop integrated circuit. This device is part of the HC family, which is well-known for its high-speed operation while maintaining the CMOS low power dissipation. The CD74HC173PWR is designed for use in a wide array of applications including digital data storage, data transfer, and general-purpose logic operations.

Each flip-flop has independent data, clock, and clear inputs and Q and Q\ outputs. The device comes in a TSSOP package with 16 pins, offering a compact footprint for space-constrained applications. This package type also provides improved thermal performance and reduced inductance, which is beneficial for high-speed operations.

The CD74HC173PWR operates over a broad voltage range from 2V to 6V and features a maximum clock frequency of 80 MHz at 5V. This makes it suitable for interfacing with a variety of logic families and handling high-speed data. Additionally, its low power consumption makes it ideal for battery-powered devices.

The flip-flops in the CD74HC173PWR are edge-triggered, capturing data on the rising edge of the clock signal, which provides precise control over data timing and synchronization. The clear input allows for the immediate resetting of the flip-flops, which is crucial for initializing systems and ensuring reliable operation upon power-up.

With its robust design, the CD74HC173PWR offers high noise immunity and the ability to drive up to 10 LSTTL loads. This ensures reliable performance in noisy environments or when driving multiple devices. Texas Instruments' commitment to quality means that this component is designed for long-term reliability and consistent performance.

In summary, the CD74HC173PWR is a versatile, high-performance flip-flop IC that is suitable for a variety of digital applications. Its high-speed operation, broad voltage range, and low power consumption make it a practical choice for designers looking to optimize their digital systems for speed and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2654 $50.4260
460+ $0.2178 $100.1880
715+ $0.2110 $150.8650
980+ $0.2042 $200.1160
1,270+ $0.1974 $250.6980
1,700+ $0.1769 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,120 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess