EN
  • EN
  • DE

CD74HC157MT

Part No CD74HC157MT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 2-IN CMOS LOGIC HS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028351-CD74HC157MT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC157MT CAD Model

Description

The CD74HC157MT is a high-speed CMOS logic quad 2-input multiplexer from Texas Instruments, renowned for its robust performance and versatility in various electronic applications. This integrated circuit is designed to select one of two binary inputs to four separate output lines, making it an essential component for routing digital signals within a system.

Key Features

  • Versatile Functionality: The CD74HC157MT features four identical 2-input multiplexers with common select and enable inputs, providing efficient data routing options.
  • High-Speed CMOS Technology: Built with advanced CMOS technology, the device ensures low power consumption while maintaining high-speed operation.
  • Wide Operating Voltage: It operates over a broad voltage range from 2V to 6V, accommodating various power supply requirements and making it suitable for battery-operated devices.
  • Low Power Dissipation: The low power characteristics of the CD74HC157MT make it ideal for energy-sensitive applications, contributing to longer battery life and reduced heat generation.
  • Logic Level Conversion: The multiplexer can handle level conversion for digital signals, allowing it to interface between systems operating at different voltage levels.

Applications

The CD74HC157MT multiplexer is a versatile component that can be used in a variety of digital systems. Its applications include, but are not limited to, data routing, signal gating, function generation, and logic circuitry. It is particularly useful in systems where multiple data sources need to be selectively routed to a single output line, such as in data processing, communication systems, and control systems.

Product Specifications

Parameter Value
Logic Type 2-Input Multiplexer
Number of Circuits 4
Output Current -5.2 mA, 5.2 mA
Operating Temperature -55°C to 125°C
Mounting Type Surface Mount
Package / Case TSSOP-16

In summary, the CD74HC157MT from Texas Instruments is a reliable and efficient solution for multiplexing digital signals. Its high-speed operation, combined with low power consumption and wide operating voltage range, make it a preferred choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5658 $50.9220
220+ $0.4643 $102.1460
335+ $0.4498 $150.6830
460+ $0.4353 $200.2380
595+ $0.4208 $250.3760
800+ $0.3773 $301.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess