EN
  • EN
  • DE

CD74HC14MTG4

Part No CD74HC14MTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC HEX INV SCHMITT TRIG 14SOIC / Inverter Schmitt Trigger 6-Element CMOS 14-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3 V ~ 1.2 V
Logic Level - High 1.5 V ~ 4.2 V
Max Propagation Delay @ V, Max CL 23ns @ 6V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 771369-CD74HC14MTG4
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC14
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HC14MTG4 CAD Model

Description

Product Overview: CD74HC14MTG4 by Texas Instruments

The CD74HC14MTG4 is a high-speed CMOS logic hex Schmitt-trigger inverter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of the 74HC series, which are known for their high noise immunity and low power consumption compared to their TTL counterparts. The CD74HC14MTG4 is specifically engineered to handle the demands of high-speed signal processing with the added benefit of Schmitt-trigger action at each input, which provides hysteresis for noise immunity and a smoother transition that helps in eliminating signal jitter.

Key Features

  • Voltage Range: The device operates on a broad voltage range from 2V to 6V, making it suitable for battery-operated and low-voltage applications.
  • Six Inverters: It contains six independent inverters with Schmitt-trigger inputs, providing flexibility for a variety of logic inversion tasks with enhanced stability.
  • High-Speed Performance: With its fast switching characteristics, the CD74HC14MTG4 is optimized for high-speed signal processing applications.
  • Low Power Consumption: The CMOS technology ensures low power dissipation, which is a critical feature for power-sensitive designs.
  • Temperature Tolerance: The device is designed to operate over a wide temperature range, making it suitable for industrial and automotive environments.
  • Package Options: Available in various package types, the CD74HC14MTG4 offers design flexibility for different PCB layouts and space constraints.

Applications

The versatility of the CD74HC14MTG4 allows it to be used in numerous applications. It is particularly useful in signal conditioning, where noise immunity and signal integrity are paramount. Other applications include:

  • Wave shaping and signal processing
  • Glitch-free clock circuits
  • Logic circuits requiring stable switching behavior
  • Automotive systems that demand robust performance in harsh conditions
  • Industrial electronics where temperature and voltage ranges can vary widely

The CD74HC14MTG4 is a reliable and versatile component that can be integrated into a broad range of electronic systems, providing designers with a solution that combines performance with stability. Texas Instruments ensures that this product meets rigorous quality and performance standards, making it a go-to choice for engineers and developers looking to create efficient and resilient electronic designs.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess