EN
  • EN
  • DE

CD74HC132E

Part No CD74HC132E
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description High-Speed CMOS Logic Quad 2-Input NAND Schmitt Trigger
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3 V ~ 1.2 V
Logic Level - High 1.5 V ~ 4.2 V
Max Propagation Delay @ V, Max CL 21ns @ 6V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-PDIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 1160192-CD74HC132E
Manufacturer Homepage www.ti.com
Family Name CD74HC132
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian CD74HC132E CAD Model

Description

Overview of CD74HC132E

The CD74HC132E is a high-speed CMOS logic Quad 2-Input NAND Schmitt Trigger manufactured by Texas Instruments. It is designed to operate with a supply voltage ranging from 2V to 6V, making it suitable for battery-powered and low-voltage applications. The device features hysteresis characteristics which enhance noise immunity and allow for slow input transition rates, making it ideal for interfacing with a wide range of signal sources.

Key Features

  • Logic Type: Quad 2-Input NAND Schmitt Trigger
  • Supply Voltage Range: 2V to 6V
  • High Noise Immunity: Characteristic hysteresis improves performance in noisy environments.
  • Low Power Consumption: Typical low power dissipation enhances the efficiency of the device.
  • High-Speed Operation: Fast response time suitable for high-frequency applications.
  • Wide Operating Temperature Range: Can function effectively in a range of environmental conditions.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads.
  • Package: Available in a standard 14-pin DIP package.
  • RoHS Compliant: Meets environmental standards for hazardous substance regulations.

Applications

The CD74HC132E is versatile and can be used in various applications that require a combination of high speed, low power consumption, and noise immunity. Some common applications include:

  • Waveform generation
  • Signal processing
  • Communication systems
  • Embedded systems
  • Control systems
  • Alarm systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD74HC132E is no exception, as it undergoes rigorous testing to ensure it meets the industry standards for performance and durability. Customers can trust this component for critical and long-term applications.

Support and Resources

Designers and engineers can access a wealth of support and resources from Texas Instruments, including detailed datasheets, application notes, and simulation tools. This support helps users to accelerate their design process and bring their products to market faster.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8631 $55.8930
70+ $1.5287 $107.0090
105+ $1.4810 $155.5050
140+ $1.4332 $200.6480
185+ $1.3854 $256.2990
245+ $1.2421 $304.3145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess