Product Overview: CD74FCT240M96
The CD74FCT240M96 is a high-quality electronic component manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is designed to serve as an octal buffer/line driver with 3-state outputs. It is a part of the FCT (Fast CMOS TTL-Compatible) family, which is known for its high-speed performance and compatibility with TTL (Transistor-Transistor Logic) signal levels.
Key Features
- Logic Type: Octal Buffer/Line Driver
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature Range: -55°C to +125°C
- Package / Case: SOIC-20
- Propagation Delay: Fast propagation delay times
- Drive Capability: Capable of driving heavily loaded outputs with high fan-out
Performance and Quality
The CD74FCT240M96 is designed to deliver high performance and reliability. Its fast propagation delay ensures quick response times, making it suitable for high-speed data transmission and processing applications. The device's ability to drive heavily loaded outputs with high fan-out is particularly useful in bus-oriented systems. The robust construction of the CD74FCT240M96 allows it to operate effectively over a wide temperature range, making it suitable for industrial applications that require operation under extreme conditions.
Applications
This octal buffer/line driver is versatile and can be used in various applications, including:
- Bus interface or signal buffering
- Data communication systems
- Memory address drivers
- Backplane driving
- Input/output port drivers
Environmental and Regulatory Compliance
Texas Instruments is committed to environmental stewardship and ensures that the CD74FCT240M96 complies with various international standards. Customers can be assured of a product that meets high environmental and regulatory benchmarks.
For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Texas Instruments official website or contact their support team for technical assistance.