Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 85MHz
Max Propagation Delay @ V, Max CL 9.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 10pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 079883-CD74ACT74M96
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74ACT74M96 CAD Model

Description

The CD74ACT74M96 from Texas Instruments is a dual positive-edge-triggered D-type flip-flop with clear and preset inputs. It is packaged in a 14-pin SOIC (Small Outline Integrated Circuit) package and operates over a wide voltage range of 4.5V to 5.5V.

The CD74ACT74M96 is a versatile IC that can be used in a variety of applications, including:

Data storage and registration Frequency division and multiplication Pulse shaping and synchronization Counters and timers Arithmetic circuits State machines Sequencers The CD74ACT74M96 has two independent D-type flip-flops, each with its own clock (CLK) input, data (D) input, clear (CLR) input, and preset (PRE) input. The flip-flops are triggered on the positive-going edge of the CLK input. When the CLR input is low, the Q output is set to low. When the PRE input is low, the Q output is set to high. When both CLR and PRE are high, the Q output is determined by the D input on the positive-going edge of the CLK input.

The CD74ACT74M96 is a high-performance IC with excellent speed and power consumption characteristics. It is also very reliable and has a long operating life.

Here is a more detailed description of the CD74ACT74M96's features and benefits:

Dual positive-edge-triggered D-type flip-flops: This makes the CD74ACT74M96 ideal for a variety of applications, such as data storage and registration, frequency division and multiplication, and pulse shaping and synchronization. Clear and preset inputs: These inputs allow the flip-flops to be asynchronously set or reset, regardless of the state of the CLK input. This can be useful for initializing the flip-flops to a known state at startup or for clearing the flip-flops in the event of an error. Wide voltage range of 4.5V to 5.5V: This makes the CD74ACT74M96 compatible with a wide range of power supplies and other ICs. High performance: The CD74ACT74M96 has excellent speed and power consumption characteristics. This makes it ideal for applications where performance is critical. Reliability: The CD74ACT74M96 is a very reliable IC with a long operating life. This makes it ideal for use in demanding applications. Here are some examples of how the CD74ACT74M96 can be used in real-world applications:

Data storage and registration: The CD74ACT74M96 can be used to store and register data signals. For example, it can be used to store the output of a counter or to register the state of a control signal. Frequency division and multiplication: The CD74ACT74M96 can be used to divide or multiply the frequency of a clock signal. For example, it can be used to divide the clock frequency of a microprocessor by two or to multiply the clock frequency of a quartz crystal oscillator by four. Pulse shaping and synchronization: The CD74ACT74M96 can be used to shape and synchronize pulse signals. For example, it can be used to create a narrow pulse from a wide pulse or to synchronize two clock signals. Counters and timers: The CD74ACT74M96 can be used to build counters and timers. For example, it can be used to build a 4-bit counter that counts up to 15 or a 10-bit timer that counts down from 1023 to 0. Arithmetic circuits: The CD74ACT74M96 can be used to build arithmetic circuits, such as adders and subtractors. For example, it can be used to build a 4-bit adder that adds two 4-bit numbers. State machines: The CD74ACT74M96 can be used to build state machines. A state machine is a device that can be in one of a finite number of states and can transition from one state to another in response to external inputs. State machines are used in a variety of applications, such as traffic lights, vending machines, and digital circuits. Sequencers: The CD74ACT74M96 can be used to build sequencers. A sequencer is a device that generates a sequence of events. Sequencers are used in a variety of applications, such as music synthesizers, digital cameras, and computer graphics. The CD74ACT74M96 is a versatile and powerful IC.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for 74HCT374PW,112
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for 74LVCH162374ADL:11
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Lowest to $2.6775
ECAD model for SN74HC273QDWRG4Q1
Nexperia USA Inc.
IC FF D-TYPE SNGL 8BIT 20TSSOP
Need more? Email Us
ECAD model for 74AHCT574PW,112
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 28-Pin LCCC Tube
Need more? Email Us
ECAD model for SNJ54ABT821FK
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20SOIC / OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74AHC574DW
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ECAD model for 74AHC374D,112
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ECAD model for 74LVC377D,112
Nexperia USA Inc.
IC FF D-TYPE SINGLE 1BIT 6XSON
Need more? Email Us
ECAD model for 74AUP1G80GS,132

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5576 $50.1840
220+ $0.4575 $100.6500
340+ $0.4432 $150.6880
470+ $0.4289 $201.5830
605+ $0.4146 $250.8330
810+ $0.3717 $301.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,140 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention