Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 74ACT
Package Tube
Product Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 3.1ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ACT573
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577459-CD74ACT573M
Ultra Librarian 3D Model Ultra Librarian CD74ACT573M CAD Model

Description

CD74ACT573M Product Image

The CD74ACT573M is a high-performance, CMOS Octal Transparent Latch with 3-state outputs from Texas Instruments. Designed for use in the implementation of storage and data transfer systems, this integrated circuit offers a significant upgrade in speed and performance over existing solutions.

Key Features

  • Logic Type: Octal Transparent Latch
  • IC Family: ACT
  • Number of Channels: 8
  • Output Type: 3-State
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Package / Case: SOIC-20
  • Propagation Delay Time: 9ns at 5V

Product Advantages

The CD74ACT573M is designed for high-speed, low-power operation, making it ideal for battery-powered and energy-efficient applications. Its octal transparent latch feature allows for simultaneous storage of eight bits of information, while the 3-state outputs enable connection to a bus-organized system without the need for external pull-up resistors, simplifying design and reducing component count.

With a wide operating voltage range and the ability to function across a broad temperature spectrum, this device is versatile and robust, suitable for demanding environments and applications. The fast propagation delay ensures quick response times, which is critical for high-speed data processing and communication systems.

Applications

The CD74ACT573M is commonly used in the following applications:

  • Computer systems
  • Data storage equipment
  • Communication infrastructure
  • Industrial control systems
  • Instrumentation and test equipment

Whether you are designing a complex data system or looking for a reliable component for your industrial applications, the CD74ACT573M from Texas Instruments offers the performance and reliability you need.

You May Also Be Interested in

Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74ALS533ADW
Texas Instruments
PROTOTYPE
Lowest to $0.8058
ECAD model for SN74ALS373ANS
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Need more? Email Us
ECAD model for SN74HC259ANSR
Texas Instruments
8-BIT D-TYPE TRANSPARENT READ-BACK LATCH | IC D READ-BACK LATCH 20-SOIC
Need more? Email Us
ECAD model for SN74ALS990DW
Texas Instruments
8-BIT D-TYPE EDGE-TRIGGERED READ-BACK LATCHES
Need more? Email Us
ECAD model for SN74ALS996NT
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Need more? Email Us
ECAD model for SN74BCT573NS
Fairchild/ON Semiconductor
TRANSPARENT LATCH 9-BIT 56-SSOP
Need more? Email Us
ECAD model for SCAN18373TSSCX
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.5374
ECAD model for SN74ABT573ANS
Texas Instruments
IC OCTAL D TRANSP LATCH 20SO / Channel IC
Need more? Email Us
ECAD model for SN74ACT533NS

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention