EN
  • EN
  • DE

CD74ACT283M96

Part No CD74ACT283M96
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 4BIT BINARY FILL ADDER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Full Adder with Fast Carry
Supply Voltage 4.5 V to 5.5 V
Number of Bits 4
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028315-CD74ACT283M96
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74ACT283M96 CAD Model

Description

The CD74ACT283M96 is a high-speed CMOS device designed and manufactured by Texas Instruments, renowned for its robust performance and reliability. This integrated circuit is specifically engineered to handle 4-bit binary addition with fast carry, making it an essential component in digital systems requiring arithmetic operations.

Key Features

  • Logic Family: The CD74ACT283M96 is part of the ACT (Advanced CMOS Technology) family, ensuring low power consumption and high speed.
  • Operation Voltage: It operates over a broad voltage range of 4.5V to 5.5V, providing a versatile power supply compatibility.
  • Speed: With its fast carry capability, the device offers improved processing speed, which is critical for high-performance computing applications.
  • Package: The device comes in a 96-pin surface-mount package, which is suitable for automated assembly processes and saves board space.

Applications

The CD74ACT283M96 is ideal for a wide range of applications where binary addition is required, including:

  • Computer systems
  • Microprocessors
  • Digital signal processors (DSPs)
  • Arithmetic logic units (ALUs)
  • General-purpose digital circuits

Performance and Quality

Texas Instruments is known for its commitment to quality and performance. The CD74ACT283M96 is no exception, offering:

  • High noise immunity characteristic of CMOS devices.
  • Low power dissipation, which is crucial for battery-powered and energy-efficient designs.
  • Robust temperature operational range, ensuring reliability across various environmental conditions.

Ordering Information

To order the CD74ACT283M96 or to obtain more information about this product, including pricing and availability, visit the Texas Instruments website or contact an authorized distributor. Ensure that you are receiving genuine Texas Instruments products for optimal performance and reliability.

You May Also Be Interested in

ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess