EN
  • EN
  • DE

SY100EL16VSKI

Part No SY100EL16VSKI
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-MSOP / Differential Receiver IC 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Bulk
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 100EL16
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256473-SY100EL16VSKI
Ultra Librarian 3D Model Ultra Librarian SY100EL16VSKI CAD Model

Description

Microchip Technology's SY100EL16VSKI: High-Performance Differential Receiver

The SY100EL16VSKI from Microchip Technology is a cutting-edge differential receiver that is part of their high-speed integrated circuit portfolio. Designed to address the demanding requirements of high-speed data transmission systems, this product is an excellent choice for applications requiring fast and reliable signal processing.

Key Features

  • High-Speed Performance: The SY100EL16VSKI operates at exceptional speeds, making it suitable for applications that require rapid data transfer and processing, such as telecommunications and advanced computing systems.
  • Differential Receiver: This device receives differential signals, which helps to minimize the effects of common-mode noise and enhances signal integrity, particularly in electrically noisy environments.
  • PECL Outputs: The receiver provides Positive Emitter-Coupled Logic (PECL) outputs, ensuring compatibility with a wide range of PECL-equipped devices and enabling high-speed data transmission.
  • Power Supply Range: It operates over a wide power supply range, accommodating various system design requirements and ensuring flexibility in application deployment.
  • Temperature Range: The SY100EL16VSKI is designed to perform reliably across an extensive temperature range, making it suitable for industrial and outdoor applications that may experience extreme temperature conditions.

Applications

With its robust design and high-speed capabilities, the SY100EL16VSKI is an ideal choice for a variety of applications, including:

  • High-speed networking equipment
  • Telecommunications infrastructure
  • Automated test equipment
  • Data acquisition systems
  • Signal processing units

Product Specifications

The SY100EL16VSKI is available in a compact package and is characterized by the following specifications:

  • Voltage Supply: Specified over a broad range to accommodate different design needs.
  • Operating Temperature: Engineered to maintain performance over a wide temperature spectrum.
  • Output Type: PECL, ensuring compatibility with high-speed logic families.
  • Mounting Type: Available in surface-mount packaging to fit into a variety of PCB designs.

Microchip Technology's commitment to quality and performance is evident in the SY100EL16VSKI differential receiver, making it a reliable and efficient solution for your high-speed data communication needs.

You May Also Be Interested in

Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess