EN
  • EN
  • DE

CD74ACT273PWRG4

Part No CD74ACT273PWRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Octal D Flip-Flop with Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160135-CD74ACT273PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74ACT273PWRG4 CAD Model

Description

CD74ACT273PWRG4 Octal D-Type Flip-Flop from Texas Instruments

The CD74ACT273PWRG4 is a high-speed CMOS logic octal D-type flip-flop with a clear function, designed and manufactured by Texas Instruments. This integrated circuit is part of the ACT family, which is known for its higher speed performance than conventional CMOS devices. The device comes in a TSSOP-20 package, offering a compact form factor suitable for space-constrained applications.

With its eight edge-triggered D-type flip-flops, the CD74ACT273PWRG4 is capable of storing eight bits of data. Each flip-flop has independent D (data) and CP (clock) inputs and Q (output) outputs. The device also features a single asynchronous clear (CLR\) input that, when taken low, resets all flip-flops to the low state, providing a convenient way to clear the device's contents quickly.

The CD74ACT273PWRG4 operates over a broad voltage range of 4.5V to 5.5V, making it compatible with many digital systems. This voltage flexibility, combined with the device's low power consumption and high speed, makes it an excellent choice for a wide range of applications, including computers, data storage, communications equipment, and other sophisticated digital systems.

Key features of the CD74ACT273PWRG4 include:

  • Eight D-type flip-flops in a single package for efficient data storage
  • Edge-triggered design for precise control over data capture
  • Asynchronous clear function for rapid initialization or reset
  • Wide operating voltage range of 4.5V to 5.5V
  • Low power consumption and high-speed operation
  • TSSOP-20 package for compact circuit board layouts
  • High noise immunity characteristic of CMOS devices
  • Designed for use in a variety of digital applications

With its robust design and reliable performance, the CD74ACT273PWRG4 is a smart choice for designers who require a high-quality octal flip-flop with a clear function. Texas Instruments' commitment to quality ensures that this component will provide stable and consistent performance for digital logic systems.

Whether you are developing consumer electronics, industrial control systems, or advanced computing platforms, the CD74ACT273PWRG4 from Texas Instruments delivers the functionality and performance needed to meet the demands of your digital applications.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9687 $53.2785
130+ $0.7949 $103.3370
195+ $0.7700 $150.1500
270+ $0.7452 $201.2040
350+ $0.7204 $252.1400
465+ $0.6458 $300.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess