EN
  • EN
  • DE

CD74ACT157PWRG4

Part No CD74ACT157PWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description QUADRUPLE 2-LINE TO 1-LINE DATA SELECTOR/MULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160114-CD74ACT157PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74ACT157PWRG4 CAD Model

Description

Overview of Texas Instruments CD74ACT157PWRG4

The Texas Instruments CD74ACT157PWRG4 is a high-performance, quad 2-input multiplexer from the 'ACT' family, designed to operate in advanced CMOS logic. This integrated circuit provides the function of selecting one of two data sources for each output under the control of a common data select input. It is a versatile component that can be utilized in a wide range of digital applications, including data routing, signal gating, and function generation.

Key Features

  • Logic Type: The CD74ACT157PWRG4 is a quad 2-input multiplexer, which means it contains four individual 2-input multiplexers within a single package.
  • Operating Voltage: It operates over a broad voltage range of 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels and suitable for interfacing with microcontrollers and other digital logic circuits.
  • High Speed: The device boasts a fast propagation delay, ensuring quick response times and high-speed operation which is crucial for performance-critical applications.
  • Drive Capability: The outputs can drive up to 24mA at the rated supply voltage, allowing for direct driving of the inputs of most subsequent stages without the need for interface or pull-up components.
  • Package Type: The CD74ACT157PWRG4 comes in a TSSOP (Thin Shrink Small Outline Package) which is ideal for space-constrained applications.

Applications

The CD74ACT157PWRG4 is suitable for various applications including:

  • Data multiplexing
  • Signal gating
  • Function generation
  • Control systems
  • Communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD74ACT157PWRG4 is no exception, being designed and manufactured to meet the highest standards. It features over-voltage tolerant inputs that facilitate the transition to mixed-voltage system environments, and its balanced propagation delays provide good signal integrity.

Environmental Considerations

The CD74ACT157PWRG4 is RoHS compliant, ensuring that it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental standards makes it suitable for use in a wide variety of commercial and industrial applications that require adherence to these regulations.

With its robust design, versatile functionality, and Texas Instruments' reputation for quality, the CD74ACT157PWRG4 is an excellent choice for designers looking for a reliable multiplexer for their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess