EN
  • EN
  • DE

MAX909ESA

Part No MAX909ESA
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description Single/Dual/Quad High-Speed, Ultra Low-Power, Single-Supply TTL Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215721-MAX909ESA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX909ESA CAD Model

Description

The MAX909ESA is a high-performance, precision comparator designed by Maxim Integrated, renowned for their commitment to high-quality and reliable integrated circuits. This comparator is engineered to deliver fast response times and high accuracy, making it an ideal choice for a wide range of applications, including zero-crossing detectors, window comparators, and high-speed sampling circuits.

Key Features

  • High-Speed Operation: With a propagation delay typically under 40ns, the MAX909ESA is optimized for systems requiring rapid signal processing.
  • Low Power Consumption: Despite its speed, it operates with low power, making it suitable for battery-powered devices and energy-efficient applications.
  • Single or Dual Power Supply: It can be powered by a single +5V supply or dual supplies ranging from ±1V to ±5.5V, offering flexibility in various circuit designs.
  • Differential Inputs: It features differential inputs that are capable of accepting a wide range of input voltages, enhancing its versatility.
  • TTL/CMOS Compatible Outputs: The output stage is compatible with TTL and CMOS logic levels, ensuring easy integration with digital systems.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents output oscillation.

Applications

The MAX909ESA is suitable for various applications in the electronics industry, including:

  • Data systems
  • Communication systems
  • Instrumentation
  • Process control
  • High-speed A/D converters

Package and Quality

The device is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Maxim Integrated ensures that the MAX909ESA meets stringent quality and performance standards, providing reliable operation even in demanding environments.

For designers and engineers looking for a high-speed, precise comparator, the MAX909ESA offers a compelling combination of speed, power efficiency, and versatility, making it a go-to component for advanced electronic systems.

You May Also Be Interested in

EliteMT
Lowest to $2.1853
Agere Systems
Need more? Email Us
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
Shindengen
Lowest to $5.6838
EPCOS (TDK)
Need more? Email Us
ESMT
Lowest to $2.9349
ESMT
Lowest to $1.2913
EliteMT
Lowest to $1.3456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess