EN
  • EN
  • DE

CD74ACT139M

Part No CD74ACT139M
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:4 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74ACT
Package Tube
Product Status Active
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74ACT139
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577421-CD74ACT139M
Ultra Librarian 3D Model Ultra Librarian CD74ACT139M CAD Model

Description

The CD74ACT139M is a high-performance, CMOS Logic dual 2-to-4 line decoder/demultiplexer created by Texas Instruments. This integrated circuit is designed to provide highly efficient decoding and demultiplexing applications in a variety of digital systems. The CD74ACT139M is an essential component for systems requiring the conversion of binary information from n lines to 2^n lines or the selection of one-of-4 lines from two binary select inputs.

Key Features

  • Logic Type: Decoder / Demultiplexer
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Package / Case: SOIC-16
  • Propagation Delay Time: 8.5 ns (Max) at 5V
  • Output Current: High 24 mA; Low 24 mA

Product Description

The CD74ACT139M is designed for high-speed, low-power operations and is fabricated with Texas Instruments' advanced silicon-gate CMOS technology. It features two individual 2-to-4 line decoders in a single package, each accommodating a separate enable input which, when high, forces its outputs to a high-impedance state. When the enable input is low, the decoder selects one of the four output lines based on the binary value applied to its two select inputs. This makes the device particularly useful in demultiplexing applications or in implementing decoder functions in systems that require multiple decoding or demultiplexing stages.

The CD74ACT139M operates over a broad voltage range and provides a balanced propagation delay and transition times. This makes the device suitable for interfacing with a wide range of other logic families, such as TTL, and ensures reliable performance in high-speed applications. Its low power consumption and high noise immunity are hallmarks of the advanced CMOS technology used in its manufacture.

Encased in a slim SOIC-16 package, the CD74ACT139M is optimized for space-constrained applications while providing the robustness needed for industrial-grade products. It is fully characterized for hot-insertion and meets the requirements of JEDEC standard no. 7A at the 5V supply voltage level.

Applications

  • Memory decoding or data routing
  • Instrumentation and control systems
  • Computer peripherals and networking
  • PLC systems
  • Embedded systems

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4664 $51.3040
265+ $0.3827 $101.4155
405+ $0.3708 $150.1740
560+ $0.3588 $200.9280
725+ $0.3469 $251.5025
965+ $0.3110 $300.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,200 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess