EN
  • EN
  • DE

CD74ACT109M

Part No CD74ACT109M
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 16SOIC / Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ACT
Package Tube
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 100 MHz
Max Propagation Delay @ V, Max CL 10.3ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number 74ACT109
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-4254-5,-296-4254-5-ND,-CD74ACT109MG4-NDR,-CD74ACT109ME4,-296-4254-5,-CD74ACT109ME4-NDR,-CD74ACT109M-NDR,CD74ACT109MG4,-CD74ACT109MG4,CD74ACT109MG4-ND
Standard Package 40
Win Source Part Number 1040072-CD74ACT109M
Ultra Librarian 3D Model Ultra Librarian CD74ACT109M CAD Model

Description

CD74ACT109M Dual JK Positive Edge-Triggered Flip-Flop by Texas Instruments

The CD74ACT109M is a high-performance CMOS Dual JK Positive Edge-Triggered Flip-Flop integrated circuit, designed and manufactured by the renowned electronics company, Texas Instruments. This precision-engineered component is part of the ACT family, which is known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels.

This particular flip-flop device features dual JK flip-flops with set and reset capabilities. Each flip-flop has independent J, K, set, reset, and clock (CP) inputs with Q and Q-bar (Q̅) outputs. The positive-edge-triggered design ensures that the flip-flops change state on the rising edge of the clock pulse, providing reliable and predictable operation for a wide array of digital applications.

The CD74ACT109M is packaged in an SOIC-16 (Small Outline Integrated Circuit) form, making it suitable for space-constrained applications while still offering ease of integration into various circuit designs. With its compact footprint, it is an excellent choice for designers looking to optimize board space without compromising on performance.

Key features of the CD74ACT109M include:

  • Wide operating voltage range of 4.5V to 5.5V, which is ideal for 5V systems.
  • High-speed operation, with a typical clock frequency of 125 MHz at 5V.
  • Low power consumption, with a typical ICC of only 4 µA, making it suitable for power-sensitive applications.
  • High noise immunity characteristic of CMOS devices.
  • Input levels compatible with TTL output levels, allowing for easy interfacing with other logic families.
  • Outputs can drive up to 10 LSTTL loads, providing robust drive capabilities.

Applications for the CD74ACT109M are diverse and include digital counters, shift registers, control circuits, and memory storage devices, to name a few. Its reliability and performance make it a popular choice for designers in industries such as computing, telecommunications, and consumer electronics.

Overall, the CD74ACT109M from Texas Instruments represents a blend of high-speed, low-power operation, and functional versatility, making it an essential building block for modern digital circuitry.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6586 $52.6880
190+ $0.5404 $102.6760
290+ $0.5236 $151.8440
395+ $0.5067 $200.1465
515+ $0.4898 $252.2470
685+ $0.4391 $300.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess