EN
  • EN
  • DE

CD74AC74EE4

Part No CD74AC74EE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and eset 14-PDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PDIP
Clock Edge Trigger Type Positive Edge
Contact Plating Gold
Frequency 110 MHz
High Level Output Current -24 mA
Lead Free Lead Free
Logic Function AND, D-Type, Flip-Flop
Low Level Output Current 24 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 1.5 V
Mount Through Hole
Number of Bits 2
Number of Bits per Element 1
Number of Circuits 2
Number of Elements 2
Number of Input Lines 1
Number of Output Lines 1
Number of Pins 14
Output Current 24 mA
Polarity Non-Inverting
Propagation Delay 144 ns
Quiescent Current 4 µA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 2.5 ns
Weight 927.99329 mg
Win Source Part Number 1197189-CD74AC74EE4
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74AC74EE4 CAD Model

Description

Product Overview: CD74AC74EE4 Dual D-Type Positive Edge-Triggered Flip-Flop

The CD74AC74EE4 from Texas Instruments is a high-performance, CMOS dual D-type flip-flop with a positive edge-triggered design. This integrated circuit is a part of the AC series, which is renowned for its robustness and high-speed operation. The device is specifically designed to operate with a wide range of supply voltages, from 1.5V to 5.5V, making it suitable for various applications across different voltage requirements.

Each flip-flop has independent data, set, reset, and clock inputs and Q and Q-bar outputs. This level of independence allows for greater flexibility in control and implementation within digital circuits. The set and reset inputs are asynchronous, ensuring that the flip-flops can be set or reset regardless of the clock input, which is crucial for initialization and emergency procedures within digital systems.

The CD74AC74EE4 is characterized for operation from -55°C to 125°C, making it reliable in extreme temperature environments. This temperature range ensures that the device can be used in industrial and automotive applications, where durability and consistent performance are required.

Key features of the CD74AC74EE4 include:

  • Wide Operating Voltage Range: Compatible with 1.5V to 5.5V supply levels.
  • High-Speed Operation: Ensures quick response and processing in critical applications.
  • Asynchronous Set and Reset: Provides immediate initialization and reset functionality.
  • Dual D-Type Configuration: Offers two independent flip-flops for flexible circuit design.
  • Positive Edge-Triggered: Ensures reliable data capture on the rising edge of the clock signal.
  • Industrial and Automotive Grade: Suitable for harsh environments with a wide temperature range.
  • Low Power Consumption: Ideal for battery-operated and power-sensitive applications.

The CD74AC74EE4 is commonly used in data storage, data transfer, and control systems where the integrity and reliability of the data are paramount. Its packaging options include standard plastic DIPs and SOICs, providing ease of integration into both through-hole and surface-mount technology (SMT) printed circuit boards (PCBs).

Whether you are working on a sophisticated communication system, designing a microprocessor interface, or creating a timing control circuit, the CD74AC74EE4 from Texas Instruments offers the performance and reliability needed to ensure your designs are robust and effective.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess