The SN74ALS574BDWRE4 is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and precision in the electronics industry. This particular model is part of the Advanced Low-Power Schottky (ALS) series, which is designed to offer both speed and energy efficiency.
Key Features
- Type: Octal Edge-Triggered D-Type Flip-Flops
- Logic Family: ALS
- Output Type: 3-State
- Propagation Delay Time: Typically 11 ns at 5V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-20
- Supply Voltage: 4.5V to 5.5V
Product Description
The SN74ALS574BDWRE4 is an octal edge-triggered D-type flip-flop with a 3-state output. It is designed for 4.5V to 5.5V VCC operation. This device features eight D-type flip-flops with 3-state outputs arranged in a 20-pin SOIC package. The flip-flops are edge-triggered, capturing data on the rising edge of the clock signal, which makes them ideal for use in a variety of timing and memory applications.
With a typical propagation delay of just 11 ns at 5V, the SN74ALS574BDWRE4 offers fast performance that is suitable for high-speed data transmission and processing tasks. The 3-state outputs allow for connection to a bus-organized system without the need for interface or pull-up components.
Designed to operate over a broad temperature range of -40°C to 85°C, this device is suitable for industrial applications where temperature extremes are a concern. Its surface-mount SOIC-20 package makes it ideal for compact PCB layouts and modern electronic assemblies.
Overall, the SN74ALS574BDWRE4 from Texas Instruments is a reliable and efficient solution for designers seeking a high-speed, low-power flip-flop with advanced features and robust performance in demanding environments.