EN
  • EN
  • DE

CD74AC32M96G4

Part No CD74AC32M96G4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description AC Types Feature 1.5-V to 5.5-V Operation
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Reel - TR
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 1.5 V ~ 5.5 V
Maximum Quiescent Current 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.3 V ~ 1.65 V
Logic Level - High 1.2 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 9.5ns @ 5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1160086-CD74AC32M96G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74AC32
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74AC32M96G4 CAD Model

Description

Product Overview: CD74AC32M96G4

The CD74AC32M96G4 is a high-performance, quad 2-input OR gate integrated circuit (IC) designed and manufactured by Texas Instruments. This IC is part of TI's Advanced CMOS logic family, which is known for its high speed and low power consumption. The device is specifically engineered to meet the increasing demands of complex digital systems, providing a reliable and efficient logic gate solution.

Key Features

  • Logic Type: Quad 2-Input OR Gate
  • Operating Voltage Range: 1.5V to 5.5V, allowing for flexible use in various circuit designs.
  • High Speed: t<sub>PD of 8 ns at 5V, ensuring fast response times for critical applications.
  • Current - Output High, Low: 24mA at 3V, 24mA at 3V, providing robust output drive capability.
  • Logic Level - Low: 0.5V at V<sub>CC = 3V, 0.8V at V<sub>CC = 4.5V, 1.65V at V<sub>CC = 6V, ensuring compatibility with various input signal levels.
  • Logic Level - High: 2.1V at V<sub>CC = 3V, 3.15V at V<sub>CC = 4.5V, 4.2V at V<sub>CC = 6V, matching well with other components in the system.
  • Temperature Operating Range: -55°C to 125°C, suitable for use in extreme environmental conditions.
  • Mounting Type: Surface Mount, providing ease of integration into modern PCB designs.
  • Package / Case: SOIC-14, a standard package that is widely used and easily handled in manufacturing processes.

Applications

The CD74AC32M96G4 is versatile and can be used in a wide range of applications. Some common uses include:

  • Logic function implementation in digital systems
  • Signal gating, processing, and switching
  • Function generators
  • Computer servers and networking equipment
  • Consumer electronics
  • Telecommunications systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to providing high-quality products, and the CD74AC32M96G4 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets TI's standards for performance and reliability. This commitment to quality makes the CD74AC32M96G4 a trusted choice for engineers and designers looking for a dependable logic solution.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,670 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess