EN
  • EN
  • DE

CD74AC32E

Part No CD74AC32E
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Quad 2-Input OR Gate
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Tube
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 1.5 V ~ 5.5 V
Maximum Quiescent Current 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.3 V ~ 1.65 V
Logic Level - High 1.2 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 9.5ns @ 5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-PDIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 1160084-CD74AC32E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74AC32
Introduction Date September 01, 1998
ECCN EAR99
Country of Origin Malaysia ,Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74AC32E CAD Model

Description

Product Overview: CD74AC32E Logic Gates from Texas Instruments

The CD74AC32E is a high-speed CMOS logic quad two-input OR gate integrated circuit, designed and manufactured by the renowned Texas Instruments. This precision-engineered component is part of the AC series, which is well known for its robust performance and compatibility with a wide range of electronic applications. The device is specifically crafted to deliver fast and reliable logical operations, making it an ideal choice for designers looking to optimize their digital systems.

Key Features

  • Logic Type: The CD74AC32E consists of four independent OR gates, each with two inputs, providing the essential operations required for digital processing.
  • Operating Voltage: It operates on a wide range of supply voltages from 1.5V to 5.5V, allowing for flexible integration into various circuit designs.
  • High-Speed Performance: With its ability to handle fast signal propagation, the device ensures minimal delay in logic operations, crucial for high-speed applications.
  • Drive Capability: The outputs can drive up to 24mA at the rated supply voltage, ensuring strong signal transmission and compatibility with a variety of subsequent stages in a circuit.
  • Package Type: The IC is available in a standard 14-pin DIP (Dual In-line Package), making it suitable for through-hole mounting on printed circuit boards (PCBs).

Applications

The CD74AC32E is versatile and can be employed in a multitude of applications, including:

  • Computing systems
  • Signal processing
  • Data storage solutions
  • Networking equipment
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to providing high-quality products, and the CD74AC32E is no exception. It is designed to meet or exceed the stringent industry standards for performance and reliability. The device has been subjected to rigorous testing to ensure its endurance and functionality across a range of environmental conditions. With Texas Instruments' reputation for excellence, users can be confident in the CD74AC32E's consistent and reliable performance in their electronic projects.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6410 $51.2800
195+ $0.5260 $102.5700
295+ $0.5096 $150.3320
410+ $0.4931 $202.1710
525+ $0.4767 $250.2675
705+ $0.4274 $301.3170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess