ON Semiconductor MC12017DR: A High-Performance Dual Modulus Prescaler
The MC12017DR from ON Semiconductor is a state-of-the-art dual modulus prescaler that has been meticulously engineered to cater to the demanding requirements of high-frequency phase-locked loop (PLL) systems. This advanced component is the epitome of precision and reliability, offering a seamless integration into a variety of communication and signal processing applications.
Key Features:
- Dual Modulus Functionality: The MC12017DR operates as a divide-by-8 or divide-by-9 prescaler, making it highly adaptable for various PLL configurations and allowing for a broader range of frequency division options.
- High-Frequency Operation: Designed for optimal performance, this prescaler is capable of handling frequencies up to 1.1 GHz, ensuring it can keep pace with the most demanding high-speed applications.
- Low Power Consumption: Despite its powerful performance, the MC12017DR is designed to be energy-efficient, minimizing power drain and making it suitable for battery-powered devices.
- Supply Voltage Range: The device operates over a wide supply voltage range from 4.5V to 5.5V, providing flexibility in various circuit designs and ensuring compatibility with standard power supplies.
- Surface Mount Package: The MC12017DR comes in an 8-pin SOIC package, which is ideal for space-constrained applications and facilitates easy integration into surface mount technology (SMT) processes.
Applications:
The versatility of the MC12017DR makes it an excellent choice for a multitude of applications, including but not limited to:
- Wireless communication systems
- Signal processing units
- High-frequency PLL circuits
- Test and measurement equipment
Quality and Reliability:
ON Semiconductor is renowned for its commitment to quality, and the MC12017DR is no exception. This component is manufactured with the highest standards to ensure it meets the rigorous demands of industrial and commercial applications. Customers can trust in the dependable performance and long service life that ON Semiconductor products are known for.
In summary, the MC12017DR dual modulus prescaler is a compact, high-performance solution that offers designers the flexibility and efficiency required for modern electronic systems. With its high-frequency capability and low power consumption, it stands out as a superior choice for your PLL circuit needs.