EN
  • EN
  • DE
  • IT

CD74AC157M96

Part No CD74AC157M96
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC  /  Multiplexer 4 x 2:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AC
Package Tape & Reel
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 1.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74AC157
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD74AC157M96-ND,296-CD74AC157M96DKR,TEXTISCD74AC157M96,296-CD74AC157M96CT,CD74AC157M96E4-ND,CD74AC157M96G4-ND,2156-CD74AC157M96,296-CD74AC157M96TR,CD74AC157M96G4,CD74AC157M96E4
Standard Package 2,500
Win Source Part Number 980810-CD74AC157M96
Ultra Librarian 3D Model Ultra Librarian CD74AC157M96 CAD Model

Description

Product Overview: CD74AC157M96

The CD74AC157M96 is a high-performance, integrated circuit manufactured by Texas Instruments, designed for multiplexing and data selection in digital systems. This device is a quad 2-input multiplexer that allows four separate data sources to be selected and routed to a single output line, enhancing the flexibility and efficiency of digital circuit design.

Key Features

  • Logic Type: The CD74AC157M96 is part of the AC series, which is known for its advanced high-speed CMOS technology.
  • Supply Voltage Range: It operates on a wide supply voltage range from 1.5V to 5.5V, making it suitable for various applications and compatible with TTL levels.
  • Channels: The device includes four identical 2-input multiplexers with 3-state outputs that can handle two binary control inputs.
  • Package: It comes in a compact 16-pin SOIC package, offering a space-saving solution for PCB designs.
  • Temperature Range: The CD74AC157M96 is designed to operate over a broad temperature range, from -55°C to 125°C, ensuring reliability in extreme conditions.

Applications

The versatility of the CD74AC157M96 makes it ideal for a variety of applications, including:

  • Data routing and signal gating
  • Function generation
  • Communication systems
  • Computer systems
  • Instrumentation and test equipment

Performance Advantages

With its high-speed operation and low power consumption, the CD74AC157M96 is engineered to deliver superior performance in digital circuits. Its fast switching speeds and the ability to handle significant voltage levels without degradation make it a reliable choice for designers looking to optimize their systems for speed and power efficiency.

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The CD74AC157M96 is no exception, as it undergoes rigorous testing and quality control measures. Additionally, TI provides extensive technical support and documentation, including datasheets, application notes, and design resources, to assist engineers in integrating this multiplexer into their designs.

Whether for complex data management, signal routing, or logic function implementation, the CD74AC157M96 from Texas Instruments stands as a robust and versatile component that meets the stringent demands of modern digital electronics.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1256 $50.6520
110+ $0.9236 $101.5960
170+ $0.8947 $152.0990
235+ $0.8659 $203.4865
300+ $0.8370 $251.1000
400+ $0.7504 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,588 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess