EN
  • EN
  • DE

CD74AC08E

Part No CD74AC08E
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Quad 2-Input AND Gate
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Tube
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 1.5 V ~ 5.5 V
Maximum Quiescent Current 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.3 V ~ 1.65 V
Logic Level - High 1.2 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 8.7ns @ 5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-PDIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 1160056-CD74AC08E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74AC08
Introduction Date September 01, 1998
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74AC08E CAD Model

Description

CD74AC08E Logic Gate from Texas Instruments

The CD74AC08E is a high-performance, integrated circuit manufactured by Texas Instruments, known for its reliability and versatility in a wide range of electronic applications. This particular model is a Quadruple 2-Input Positive-AND Gate that belongs to the AC family of logic gates, which is designed to operate at higher speeds with a significant reduction in power consumption compared to other logic families.

Key Features

  • Logic Type: Quadruple 2-Input Positive-AND Gate
  • Supply Voltage Range: 1.5V to 5.5V, allowing for compatibility with a variety of digital systems.
  • Operating Temperature: -55°C to 125°C, ensuring reliable performance under extreme conditions.
  • Package: 14-Pin PDIP (Plastic Dual-In-Line Package), which is easy to handle and well-suited for breadboards and through-hole PCB applications.
  • High-Speed: Propagation delay time significantly lower than that of the standard CMOS devices.
  • Output Drive Capability: Capable of driving 10 LSTTL loads, providing ample current for downstream components.
  • IC Features: Schmitt-trigger action at all inputs makes the circuit highly tolerant to slower input rise and fall times.

Applications

The CD74AC08E is suitable for a broad range of applications, including but not limited to:

  • Logic gates and inverters
  • Signal processing
  • Function generators
  • Computer logic components
  • Control systems

Quality and Reliability

Texas Instruments is committed to high standards of quality and reliability, and the CD74AC08E is no exception. Each device is rigorously tested to ensure it meets the stringent requirements necessary for industrial, commercial, and even military grade applications. With Texas Instruments' reputation for producing durable and precise electronic components, you can trust the CD74AC08E to perform consistently in your electronic projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3172 $50.7520
385+ $0.2603 $100.2155
595+ $0.2522 $150.0590
820+ $0.2440 $200.0800
1,060+ $0.2359 $250.0540
1,420+ $0.2115 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess