The CD54HCT86F from Texas Instruments is a high-speed CMOS logic Quad 2-Input Exclusive-OR Gate integrated circuit, designed to operate over a broad voltage range of 4.5V to 5.5V with a stabilized fixed voltage. This device is tailored for fast and reliable performance in a wide array of applications, including digital signal processing, computer systems, and data communications.
Key Features
- Logic Type: Exclusive-OR Gate
- Number of Circuits: 4
- Number of Inputs: 2 per circuit
- Supply Voltage Range: 4.5V to 5.5V
- High-Speed Performance: Typically 55 ns at 5V
- Low Power Consumption: 20 µA max at 5.5V
- Operating Temperature Range: -55°C to 125°C
- Package: Ceramic Flat Pack
Product Advantages
The CD54HCT86F is characterized for operation from -55°C to 125°C, making it suitable for the most demanding environmental conditions. Its low power consumption, combined with high-speed operation, makes it an ideal choice for power-sensitive applications. The balanced propagation delay and transition times further ensure reliable operation in high-speed systems. Furthermore, the device's input impedance is high, which reduces the loading effect on the circuitry it is driving.
Applications
This versatile logic gate finds its applications in various fields, such as:
- Function Generators
- Parity Generators and Checkers
- Logical Comparators
- Communication Systems
- Digital Signal Processing
- Encryption Systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The CD54HCT86F is no exception, as it is manufactured to the highest standards, ensuring consistent performance and longevity. It is a testament to Texas Instruments' dedication to providing industry-leading, robust, and dependable components for the electronics market.