EN
  • EN
  • DE

FR9881AS6

Part No FR9881AS6
Manufacturer Linear Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960092-FR9881AS6
Categories OEM Parts(F-I)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FR9881AS6 CAD Model

Description

The FR9881AS6 is a high-performance, versatile power management integrated circuit (PMIC) designed and manufactured by Linear Technology, a brand known for its reliable and innovative solutions in the field of analog and mixed-signal engineering. This product stands out in the market for its ability to provide efficient and stable power delivery to a wide range of electrical components and systems.

Key Features

  • High Efficiency: The FR9881AS6 is engineered to optimize power conversion efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Adjustable Output Voltage: Users can tailor the output voltage to meet the specific requirements of their application, ensuring compatibility with a variety of devices.
  • Low Dropout Operation: Its low dropout (LDO) capability ensures consistent performance even when the supply voltage is very close to the output voltage, making it ideal for battery-powered devices.
  • Thermal Protection: The built-in thermal protection feature prevents the device from overheating, thereby safeguarding the system's integrity under high-load conditions.
  • Compact Footprint: The FR9881AS6 comes in a small package, making it suitable for space-constrained applications without compromising on power or functionality.

Applications

The versatility of the FR9881AS6 allows it to be used across various applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor/ microcontroller power supplies
  • Wireless and telecommunications equipment
  • Data storage and SSDs
  • Industrial instrumentation

Product Specifications

Parameter Value
Input Voltage Range 2.5V to 5.5V
Output Voltage Range 0.8V to VIN
Maximum Output Current Adjustable up to 3A
Package Type Compact, surface-mount
Operating Temperature Range -40°C to +125°C

In conclusion, the FR9881AS6 from Linear Technology is a powerful solution for managing power requirements in a diverse array of electronic systems. Its combination of efficiency, adjustability, and protection features makes it an excellent choice for designers looking to enhance the performance and reliability of their products.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess