EN
  • EN
  • DE

CD54HCT74F3A

Part No CD54HCT74F3A
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (B - C)
Description Dual D Flip-Flop with Set and Reset Positive-Edge Trigger / Flip Flop D-Type Pos-Edge 2-Element 14-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Technology CMOS
Frequency (Max) 16 MHz
Mounting Through Hole
Operating Temp Range -55C to 125C
Output Type Standard
Package Type CDIP
Packaging Rail/Tube
Pin Count 14
Polarity Invert/Non-Invert
Type D
Propagation Delay Time 60(ns)
Number of Elements 2
High Level Output Current -4(mA)
Operating Temperature Classification Military
Number of Bits 2
Low Level Output Current 4(mA)
Logic Family HCT
Clock-Edge Trigger Type Positive-Edge
Rad Hardened No
Operating Supply Voltage (Typ) 5(V)
Operating Supply Voltage (Min) 4.5(V)
Operating Supply Voltage (Max) 5.5(V)
Frequency 16(MHz)
DELETED Not Compliant
Win Source Part Number 083324-CD54HCT74F3A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name CD54HCT74
Introduction Date January 01, 1998
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian CD54HCT74F3A CAD Model

Description

Description

The CD54HCT74F3A is a high-speed dual D-type flip-flop with a clear and preset feature. Its CMOS technology ensures low power consumption and increased noise immunity. This component is widely used in digital systems where synchronizing data is essential.

Features and Benefits

  • Dual D-type configuration
  • Low power CMOS technology
  • High noise immunity
  • Preset and clear capabilities

Applications

  • Data storage systems
  • Digital clocks
  • Frequency division circuits
  • Shift registers

Additional Details

With a wide operational temperature range, the CD54HCT74F3A is ideal for robust applications in industrial environments.

You May Also Be Interested in

Anaren
Ultra Low Profile 0805 Balun 75Ω to 75Ω Balanced / RF Transformer 1:1 6 Terminal SMD
Need more? Email Us
Pulse
Lowest to $6.2566
Toko America Inc.
Need more? Email Us
Ricoh
Lowest to $150.6524
JST Sales America Inc.
Conn Wire to Board HDR 2 POS 5.08mm Solder ST Thru-Hole Box
Lowest to $1.0164
KEC
Lowest to $10.7300
Infineon Technologies
Inductor POTS Low Pass Filter Wirewound 6000uH 5% 1KHz 4Ohm DCR Pin Tray
Need more? Email Us
Toko America Inc.
Need more? Email Us
EPCOS (TDK)
Lowest to $3.6671

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.5010 $77.0020
4+ $31.5905 $126.3620
5+ $30.6033 $153.0165
7+ $29.6161 $207.3127
9+ $28.6289 $257.6601
12+ $25.6673 $308.0076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess