The CD54HCT390F3A is a high-speed silicon-gate CMOS dual decade ripple counter designed and manufactured by Texas Instruments. This precision-engineered integrated circuit is part of the HCT family, which is compatible with TTL logic levels while offering the low power consumption of CMOS technology. The device is specifically crafted to meet the stringent demands of sophisticated electronic systems.
Key Features
- Logic Family: HCT (High-speed CMOS, TTL-compatible)
- Counter Type: Dual 4-stage decade counter with ripple carry output
- Operating Voltage Range: 4.5V to 5.5V, ideal for 5V systems
- High-Speed Performance: Propagation delay time significantly reduced compared to standard CMOS devices
- Output Current: Capable of driving 10 LSTTL loads
- Temperature Range: Military-grade with an operational range from -55°C to 125°C
- Package: Available in a durable ceramic flat package for enhanced reliability in harsh environments
Applications
The CD54HCT390F3A is ideally suited for a variety of applications that require precise counting operations. These include:
- Industrial control systems
- Instrumentation and test equipment
- Automotive systems
- Process control systems
- Communication systems
- Complex data processing systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The CD54HCT390F3A is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from TI products. Users can trust this component to deliver consistent performance and durability, even in the most demanding applications.
Technical Support and Resources
For engineers and designers, Texas Instruments provides extensive technical support and resources for the CD54HCT390F3A. Detailed datasheets, application notes, and design resources are available on the TI website to facilitate the integration of this component into various designs and to help troubleshoot any issues that may arise.