EN
  • EN
  • DE

CD54HCT32F

Part No CD54HCT32F
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description CD54HCT32 HIGH SPEED CMOS LOGIC / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 54HCT
Package Bulk
Product Status Active
Base Product Number 54HCT32
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577341-CD54HCT32F
Ultra Librarian 3D Model Ultra Librarian CD54HCT32F CAD Model

Description

Product Overview: Texas Instruments CD54HCT32F

The CD54HCT32F is a high-performance, CMOS logic family integrated circuit from Texas Instruments, designed to meet the demanding requirements of today's electronic systems. This device features four independent 2-input OR gates, providing users with a reliable solution for a wide range of digital applications.

Key Features

  • Logic Type: The CD54HCT32F comprises four OR gates, each with two inputs, making it versatile for combining signals or implementing control logic.
  • High-Speed Performance: With a typical propagation delay time of only 8ns at VCC = 5V, CL = 15pF, and TA = 25°C, this device ensures swift signal processing, which is crucial for high-speed applications.
  • Low Power Consumption: The low power consumption of the CD54HCT32F is ideal for battery-operated and power-sensitive designs, ensuring efficiency and longevity.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 4.5V to 5.5V, providing flexibility in different power environments and compatibility with other 5V logic families.
  • Temperature Range: The device is designed to perform reliably over an extended industrial temperature range from -55°C to 125°C, making it suitable for harsh environments.
  • Logic Level Compatibility: The CD54HCT32F is TTL input compatible, allowing for easy interfacing with TTL logic levels.

Applications

Thanks to its robust design and versatile features, the CD54HCT32F from Texas Instruments is an excellent choice for various applications, including:

  • Control systems
  • Data processing
  • Alarm systems
  • Signal merging
  • Function generation
  • Industrial electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the CD54HCT32F is no exception. Manufactured with the highest standards, this device ensures consistent performance and longevity in your electronic designs. Whether for commercial, industrial, or military applications, you can trust the CD54HCT32F to deliver reliable logic operations.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.4045 $60.8090
5+ $24.9473 $124.7365
7+ $24.1677 $169.1739
9+ $23.3881 $210.4929
12+ $22.6085 $271.3020
15+ $20.2697 $304.0455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 312 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess