EN
  • EN
  • DE

CD54HC640F3A

Part No CD54HC640F3A
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description CD54HC640 HIGH SPEED CMOS LOGIC / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 54HC
Package Bulk
Product Status Active
Base Product Number 54HC640
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 915126-CD54HC640F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC640F3A CAD Model

Description

Product Overview: CD54HC640F3A from Texas Instruments

The CD54HC640F3A is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This IC is a part of the high-speed CMOS logic family and is known for its robustness and reliability in various applications. The device features an octal bus transceiver with 3-state outputs, making it an ideal choice for bidirectional communication between data buses.

Key Features

  • Logic Type: Octal Bus Transceiver
  • Logic Family: HC
  • Operating Voltage Range: 2V to 6V
  • Output Drive Capability: 15mA at 5V
  • 3-State Outputs: Facilitate bus buffering
  • High Noise Immunity: Characteristic of CMOS devices
  • Low Power Consumption: 20µA max ICC

The CD54HC640F3A transceiver is designed for asynchronous communication between data buses. The direction of data transmission is determined by the DIR input, while the output-enable (OE) input can disable the device so that the buses are effectively isolated. The high-drive outputs can sink or source up to 15mA at 5V, which is suitable for driving lines across more extended distances.

Applications

  • Bus Interface
  • Data Communication Systems
  • Memory Buffering
  • Peripheral Driving
  • Microprocessor System Interfaces

The device's high-speed performance and low power consumption make it well-suited for interfacing with microprocessors, where efficient data transfer between system components is critical. Furthermore, the CD54HC640F3A's ability to operate over a wide voltage range (2V to 6V) allows for flexibility in designing both portable and fixed power supply applications.

With its robust packaging and industry-standard pinout, the CD54HC640F3A is easy to integrate into existing designs. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes, ensuring that designers can utilize this IC to its full potential in their digital logic applications.

For designers looking for a reliable, high-speed transceiver with low power consumption, the CD54HC640F3A from Texas Instruments is an excellent choice that combines performance with versatility.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess