EN
  • EN
  • DE

CD54HC40105F3A

Part No CD54HC40105F3A
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC FIFO ASYNC 16X4 16CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - FIFOs Memory
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Memory Size 64 (16 x 4)
Function Asynchronous
Data Rate 32MHz
Voltage - Supply 2 V ~ 6 V
Current - Supply (Max) 8µA
Bus Directional Uni-Directional
Programmable Flags Support No
Retransmit Capability No
FWFT Support No
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577277-CD54HC40105F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC40105F3A CAD Model

Description

Overview of Texas Instruments CD54HC40105F3A

The Texas Instruments CD54HC40105F3A is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) 4-bit by 16-word FIFO (First-In, First-Out) register designed to handle fast data streams in digital systems. This integrated circuit is part of the high-speed CMOS logic family and offers a robust storage solution for managing data flow between mismatched speed processors or handling asynchronous data transfer.

Key Features

  • High-Speed Data Handling: The CD54HC40105F3A is capable of managing data rates that are essential for high-speed data processing and communication applications.
  • 4-Bit Wide Storage: It provides a 4-bit wide FIFO register, allowing for parallel data storage and retrieval, which is essential for efficient data management.
  • 16-Word Depth: With a depth of 16 words, this FIFO register can handle a reasonable amount of data before requiring read or write intervention, making it suitable for buffering applications.
  • Expandable: Multiple units can be connected in series to increase the storage capacity, providing flexibility in system design to meet various storage requirements.
  • Asynchronous Operation: The device supports asynchronous read and write operations, which is crucial for interfacing with systems operating at different clock frequencies.
  • Low Power Consumption: As part of the HC family, the CD54HC40105F3A offers low power consumption, which is advantageous for power-sensitive applications.

Applications

The CD54HC40105F3A is suitable for a wide range of applications that require reliable data buffering and storage. It is commonly used in:

  • Data communication systems
  • Computer systems and peripherals
  • Digital signal processing
  • Telecommunication networks
  • Real-time data acquisition systems

Quality and Reliability

As with all Texas Instruments products, the CD54HC40105F3A is manufactured to high standards of quality and reliability. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring dependable performance in a variety of operating conditions.

Whether you're designing a new data processing system or upgrading an existing one, the Texas Instruments CD54HC40105F3A offers a practical solution for your FIFO register needs, blending performance with reliability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MEM FIFO 256X9 50NS 28-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16DIP / FIFO Register Single-Element 4-CH CMOS 16-Pin PDIP Bulk
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 4K x 18/8K x 9 144-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SYNC 2048X36 132QFP / FIFO Mem Sync Dual Depth Bi-Dir 2K x 36 132-Pin PQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNC 64X4 16CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin CDIP Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess