EN
  • EN
  • DE

CD54HC40103F3A

Part No CD54HC40103F3A
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description CD54HC40103 HIGH SPEED CMOS LOGI / Counter IC Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 54HC
Package Bulk
Product Status Active
Base Product Number 54HC40103
Standard Package 13 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577276-CD54HC40103F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC40103F3A CAD Model

Description

Product Overview: CD54HC40103F3A

The CD54HC40103F3A is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular device is a high-speed CMOS logic 8-stage binary ripple counter, which is designed for use in a wide range of electronic applications such as timing circuits, counters, and frequency dividers.

Key Features

  • Technology: The device is fabricated with high-speed CMOS technology that ensures low power consumption while maintaining high-speed operation.
  • Count Sequence: It features an 8-stage binary ripple counter with a synchronous clear function, providing precise counting capabilities.
  • Operating Voltage: The CD54HC40103F3A operates within a voltage range of 2V to 6V, making it suitable for various power environments.
  • Speed Performance: It boasts fast count frequencies up to 35MHz, allowing for efficient processing in high-speed systems.
  • Temperature Range: The device is designed to operate over a wide temperature range, from -55°C to 125°C, ensuring reliability in extreme conditions.
  • Package Type: This product is offered in a ceramic flat package, providing robust protection for the chip.

Applications

The CD54HC40103F3A is versatile and can be used in various applications, including:

  • Industrial control systems
  • Automatic test equipment
  • Digital clocks and timers
  • Frequency dividers
  • Programmable counters

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CD54HC40103F3A is no exception, with rigorous testing and quality control measures in place to ensure its performance and durability. Customers can trust this device to perform reliably in their electronic designs.

Support and Resources

For additional information, technical support, and resources, Texas Instruments provides extensive documentation, including datasheets, application notes, and design resources. These materials are available on the Texas Instruments website to assist designers in integrating the CD54HC40103F3A into their projects.

You May Also Be Interested in

Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess