EN
  • EN
  • DE

CD54HC21F3A

Part No CD54HC21F3A
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Military 2-ch, 4-input, 2-V to 6-V AND gates 14-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Contact Plating Lead, Tin
Height 5.08 mm
High Level Output Current -5.2 mA
Lead Free Contains Lead
Length 19.56 mm
Logic Function AND
Low Level Output Current 5.2 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Bits 2
Number of Elements 1
Number of Gates 2
Number of Inputs 3
Number of Outputs 8
Number of Pins 14
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 265 ns
Quiescent Current 2 µA
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Width 6.67 mm
Win Source Part Number 1018705-CD54HC21F3A
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD54HC21F3A CAD Model

Description

The Texas Instruments CD54HC21F3A represents a high-performance, silicon-gate CMOS dual 4-input AND gate integrated circuit. This device is designed to deliver reliable logic gating functions with the high noise immunity and low power consumption that are characteristic of CMOS integrated circuits. It is a part of the HC family, which signifies high-speed CMOS technology.

Key Features

  • Logic Type: Dual 4-Input AND Gate - The CD54HC21F3A includes two independent 4-input AND gates in a single package, providing efficient logic operations for complex digital systems.
  • Supply Voltage Range: 2V to 6V - This versatile operating range allows the device to be used in a variety of applications, from low-voltage portable equipment to standard 5V digital systems.
  • High Noise Immunity: Characteristic of CMOS technology, the CD54HC21F3A offers a significant level of immunity to electrical noise, which is crucial for stable operation in industrial environments.
  • Low Power Consumption: The device is optimized for low power, making it suitable for battery-operated devices where power efficiency is a critical factor.
  • Speed: Fast propagation delays are a feature of the HC series, ensuring quick response times for time-sensitive digital applications.
  • Temperature Range: The CD54HC21F3A is designed to operate over a broad temperature range, making it ideal for use in both commercial-grade and industrial applications.

Applications

The CD54HC21F3A is a versatile component that can be used in a wide array of applications including:

  • Computers and computer peripherals
  • Control systems
  • Instrumentation
  • Telecommunications systems
  • Data processing

Quality and Reliability

Texas Instruments is known for its commitment to quality and the CD54HC21F3A is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across a variety of conditions. Users can trust in the robustness and longevity of this component for their critical electronic systems.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1785 $57.2495
15+ $6.7106 $100.6590
24+ $6.5009 $156.0216
32+ $6.2912 $201.3184
42+ $6.0815 $255.4230
56+ $5.4524 $305.3344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess